Micron Technology, Inc. Memory - Flash - MT25QL256ABA8E12-0AAT MT25QL256ABA8E12-0AAT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886058-MT25QL256ABA8 E12-0AAT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133 MHz 24-T-PBGA (6x8) Package: 24-TBGA Package: Bulk Mounting: Surface Mount Family Name: MT25QL256 Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1122 Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886058-MT25QL256ABA8 E12-0AAT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133 MHz 24-T-PBGA (6x8) Package: 24-TBGA Package: Bulk Mounting: Surface Mount Family Name: MT25QL256 Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1122 Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT25QL256ABA8E12-0AAT - 886058-MT25QL256ABA8E12-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL256ABA8E12-0AAT
886058-MT25QL256ABA8E12-0AAT
Memory - Flash - MT25QL256ABA8E12-0AAT 886058-MT25QL256ABA8E12-0AAT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886058-MT25QL256ABA8 E12-0AAT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133 MHz 24-T-PBGA (6x8) Package: 24-TBGA Package: Bulk Mounting: Surface Mount Family Name: MT25QL256 Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1122 Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886058-MT25QL256ABA8E12-0AAT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133 MHz 24-T-PBGA (6x8)
Package: 24-TBGA
Package: Bulk
Mounting: Surface Mount
Family Name: MT25QL256
Categories: Integrated Circuits (ICs)
Case / Package: 24-T-PBGA (6x8)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1122
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - MT25QL256ABA8E12-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QL256ABA8E12-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL256ABA8E12-0AAT
Memory IC and Storage Component 774-MT25QL256ABA8E12-0AAT
IC FLASH 256MBIT SPI 24TPBGA Product overview: MT25QL256ABA8E12-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8E12 -0AAT can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 24TPBGA Product overview: MT25QL256ABA8E12-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8E12-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 256Mbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IC FLASH 256MBIT SPI 24TPBGA

IC FLASH 256MBIT SPI 24TPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL256ABA8E12-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL256ABA8E12-0AAT
Integrated Circuits (ICs) - Memory - Memory MT25QL256ABA8E12-0AAT
IC FLASH 256MBIT SPI 24TPBGA

IC FLASH 256MBIT SPI 24TPBGA

Supplier's Site
IC FLASH 256MBIT SPI 24TPBGA

IC FLASH 256MBIT SPI 24TPBGA

Supplier's Site Datasheet
Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron - 80AH7524 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron
80AH7524
Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron 80AH7524
FLASH MEMORY, AEC-Q100, 256MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 256MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site
Flash Memory, 256Mbit, -40 To 105Deg C Rohs Compliant Micron - 51AK3632 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 105Deg C Rohs Compliant Micron
51AK3632
Flash Memory, 256Mbit, -40 To 105Deg C Rohs Compliant Micron 51AK3632
FLASH MEMORY, 256MBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 256MBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886058-MT25QL256ABA8E12-0AAT MT25QL256ABA8E12-0AAT-ND 774-MT25QL256ABA8E12-0AAT MT25QL256ABA8E12-0AAT MT25QL256ABA8E12-0AAT MT25QL256ABA8E12-0AAT MT25QL256ABA8E12-0AAT 80AH7524 51AK3632
Product Name Memory - Flash - MT25QL256ABA8E12-0AAT Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron Flash Memory, 256Mbit, -40 To 105Deg C Rohs Compliant Micron
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH - NOR Flash Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; 24-T-PBGA (6x8) 24-TBGA BGA; Bulk BGA; 24-TBGA 24-TBGA TBGA
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - Flash - N28F512200 - 886741-N28F512200 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers