Micron Technology, Inc. Memory MT25QL256ABA1EW9-0SIT TR

Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1984-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
Memory - 557-1984-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
Memory - 557-1984-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QL256ABA1EW9-0SIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL256ABA1EW9-0SIT TR
Memory IC and Storage Component 774-MT25QL256ABA1EW9-0SIT TR
IC FLASH 256MBIT SPI 8WPDFN Product overview: MT25QL256ABA1EW9-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA1EW9 -0SIT TR can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 8WPDFN Product overview: MT25QL256ABA1EW9-0SIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA1EW9-0SIT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT25QL256ABA1EW9-0SIT TR - 1080491-MT25QL256ABA1EW9-0SIT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL256ABA1EW9-0SIT TR
1080491-MT25QL256ABA1EW9-0SIT TR
Memory - Flash - MT25QL256ABA1EW9-0SIT TR 1080491-MT25QL256ABA1EW9-0SIT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1080491-MT25QL256ABA 1EW9-0SIT TR Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1080491-MT25QL256ABA1EW9-0SIT TR
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 256Mbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory MT25QL256ABA1EW9-0SIT TR
IC FLASH 256MBIT SPI 8WPDFN

IC FLASH 256MBIT SPI 8WPDFN

Supplier's Site
Memory >> NOR FLASH MT25QL256ABA1EW9-0SIT TR
256Mbit SPI WPDFN-8(6x8) NOR FLASH ROHS

256Mbit SPI WPDFN-8(6x8) NOR FLASH ROHS

Supplier's Site Datasheet
IC FLASH 256MBIT SPI 8WPDFN

IC FLASH 256MBIT SPI 8WPDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1984-1-ND 774-MT25QL256ABA1EW9-0SIT TR 1080491-MT25QL256ABA1EW9-0SIT TR MT25QL256ABA1EW9-0SIT TR MT25QL256ABA1EW9-0SIT TR MT25QL256ABA1EW9-0SIT TR MT25QL256ABA1EW9-0SIT TR
Product Name Memory Memory IC and Storage Component Memory - Flash - MT25QL256ABA1EW9-0SIT TR Memory Integrated Circuits (ICs) - Memory Memory >> NOR FLASH Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 8-WDFN Exposed Pad Tape & Reel (TR) 8-WDFN Exposed Pad
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V~3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - 54F189LLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers