Micron Technology, Inc. Memory IC and Storage Component MT25QL256ABA1EW9-0AAT

Description
IC FLASH 256MBIT SPI 8WPDFN Product overview: MT25QL256ABA1EW9-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA1EW9 -0AAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256MBIT SPI 8WPDFN Product overview: MT25QL256ABA1EW9-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA1EW9 -0AAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT25QL256ABA1EW9-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL256ABA1EW9-0AAT
Memory IC and Storage Component 774-MT25QL256ABA1EW9-0AAT
IC FLASH 256MBIT SPI 8WPDFN Product overview: MT25QL256ABA1EW9-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA1EW9 -0AAT can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 8WPDFN Product overview: MT25QL256ABA1EW9-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA1EW9-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT25QL256ABA1EW9-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WPDFN (6x8) (MLP8)

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WPDFN (6x8) (MLP8)

Buy Now Datasheet
Memory - Flash - MT25QL256ABA1EW9-0AAT - 886057-MT25QL256ABA1EW9-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL256ABA1EW9-0AAT
886057-MT25QL256ABA1EW9-0AAT
Memory - Flash - MT25QL256ABA1EW9-0AAT 886057-MT25QL256ABA1EW9-0AAT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886057-MT25QL256ABA1 EW9-0AAT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133 MHz 8-WPDFN (6x8) (MLP8) Package: 8-WDFN Exposed Pad Package: Bulk Mounting: Surface Mount Family Name: MT25QL256 Categories: Integrated Circuits (ICs) Case / Package: 8-WPDFN (6x8) (MLP8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1920 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886057-MT25QL256ABA1EW9-0AAT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133 MHz 8-WPDFN (6x8) (MLP8)
Package: 8-WDFN Exposed Pad
Package: Bulk
Mounting: Surface Mount
Family Name: MT25QL256
Categories: Integrated Circuits (ICs)
Case / Package: 8-WPDFN (6x8) (MLP8)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1920
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC FLASH 256MBIT SPI 8WPDFN

IC FLASH 256MBIT SPI 8WPDFN

Supplier's Site Datasheet
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 8-WPDFN (6x8) (MLP8)

FLASH - NOR Memory IC 256Mbit SPI 133 MHz 8-WPDFN (6x8) (MLP8)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL256ABA1EW9-0AAT
Integrated Circuits (ICs) - Memory - Memory MT25QL256ABA1EW9-0AAT
IC FLASH 256MBIT SPI 8WPDFN

IC FLASH 256MBIT SPI 8WPDFN

Supplier's Site
Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron - 80AH7520 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron
80AH7520
Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron 80AH7520
FLASH MEMORY, AEC-Q100, 256MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 256MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 256MBIT SPI 8WPDFN

IC FLASH 256MBIT SPI 8WPDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QL256ABA1EW9-0AAT MT25QL256ABA1EW9-0AAT-ND 886057-MT25QL256ABA1EW9-0AAT MT25QL256ABA1EW9-0AAT MT25QL256ABA1EW9-0AAT MT25QL256ABA1EW9-0AAT 80AH7520 MT25QL256ABA1EW9-0AAT
Product Name Memory IC and Storage Component Memory Memory - Flash - MT25QL256ABA1EW9-0AAT Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH - NOR
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type Bulk 8-WDFN Exposed Pad 8-WPDFN (6x8) (MLP8) 8-WDFN Exposed Pad WPDFN-EP 8-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - 8945135724 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA12TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details