IC FLASH 128MBIT SPI 16SOP2
IC FLASH 128MBIT SPI 16SOP2
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SOP2
IC FLASH 128MBIT SPI 16SOP2
IC FLASH 128MBIT SPI 16SOP2
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 16-SOP2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT25QL128ABB8ESF-0AUTTRDKR-ND | MT25QL128ABB8ESF-0AUT TR | MT25QL128ABB8ESF-0AUT TR | MT25QL128ABB8ESF-0AUT TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) |