IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QL128ABB1EW7-CSI
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-WPDFN (6x5)(MLP8)
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:133MHz RoHS Compliant: Yes
IC FLASH 128MBIT SPI 8WPDFN
IC FLASH 128MBIT SPI 8WPDFN
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT25QL128ABB1EW7-CSIT | MT25QL128ABB1EW7-CSIT | 80AH7516 | MT25QL128ABB1EW7-CSIT | MT25QL128ABB1EW7-CSIT |
| Product Name | Memory IC and Storage Component | Memory | Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Flash | Flash; Non-Volatile |
| Cycle Time | 8.00E6 to 2.80E6 ns | 8.00E6 to 2.80E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |