Micron Technology, Inc. Memory MT25QL128ABA8ESF-0SIT

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SO
Request a Quote
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Micron 128Mbit Serial NOR Flash Memory (part number MT25QL128ABA) operates within a temperature range of -40°C to +85°C and features a SPI-compatible serial bus interface. It supports both single and double transfer rates, with a maximum clock frequency of 133 MHz in single transfer mode and 90 MHz in dual transfer mode. The device allows for dual and quad I/O commands, enhancing throughput up to 90 MB/s. This flash memory offers various erase capabilities, including bulk erase, sector erase (64KB), and subsector erase (4KB and 32KB). It includes advanced security features such as volatile and nonvolatile locking, password protection, and hardware write protection. The device is compliant with JESD47H standards, ensuring a minimum of 100,000 erase cycles per sector and a typical data retention of 20 years. The memory is available in multiple package options, including 16-pin SOP2 and 24-ball T-PBGA configurations, and is RoHS compliant. This product is suitable for applications requiring reliable and high-speed memory solutions in automotive and industrial environments.

Datasheet Summary
Powered by GS/AI

The Micron 128Mbit Serial NOR Flash Memory (part number MT25QL128ABA) operates within a temperature range of -40°C to +85°C and features a SPI-compatible serial bus interface. It supports both single and double transfer rates, with a maximum clock frequency of 133 MHz in single transfer mode and 90 MHz in dual transfer mode. The device allows for dual and quad I/O commands, enhancing throughput up to 90 MB/s. This flash memory offers various erase capabilities, including bulk erase, sector erase (64KB), and subsector erase (4KB and 32KB). It includes advanced security features such as volatile and nonvolatile locking, password protection, and hardware write protection. The device is compliant with JESD47H standards, ensuring a minimum of 100,000 erase cycles per sector and a typical data retention of 20 years. The memory is available in multiple package options, including 16-pin SOP2 and 24-ball T-PBGA configurations, and is RoHS compliant. This product is suitable for applications requiring reliable and high-speed memory solutions in automotive and industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25QL128ABA8ESF-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SO

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SO

Buy Now Datasheet
133MHZ Memory IC and Storage Component - 774-MT25QL128ABA8ESF-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25QL128ABA8ESF-0SIT
133MHZ Memory IC and Storage Component 774-MT25QL128ABA8ESF-0SIT
IC FLASH 128MBIT SPI 133MHZ 16SO Product overview: MT25QL128ABA8ESF-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA8ESF -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 133MHZ 16SO Product overview: MT25QL128ABA8ESF-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA8ESF-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT25QL128ABA8ESF-0SIT - 711396-MT25QL128ABA8ESF-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL128ABA8ESF-0SIT
711396-MT25QL128ABA8ESF-0SIT
Memory - Flash - MT25QL128ABA8ESF-0SIT 711396-MT25QL128ABA8ESF-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 711396-MT25QL128ABA8 ESF-0SIT Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Family Name: MT25QL128ABA Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 16-SOP2 Alternative Parts (Cross-Reference): S25FL128SAGMFM001; S25FL128SAGMFMG00; S25FL128SAGMFM003; Introduction Date: September 08, 2016 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 711396-MT25QL128ABA8ESF-0SIT
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Family Name: MT25QL128ABA
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 16-SOP2
Alternative Parts (Cross-Reference): S25FL128SAGMFM001; S25FL128SAGMFMG00; S25FL128SAGMFM003;
Introduction Date: September 08, 2016
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 16-SO

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL128ABA8ESF-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL128ABA8ESF-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QL128ABA8ESF-0SIT
IC FLASH 128MBIT SPI 133MHZ 16SO

IC FLASH 128MBIT SPI 133MHZ 16SO

Supplier's Site
IC FLASH 128MBIT SPI 133MHZ 16SO

IC FLASH 128MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet
IC FLASH 128MBIT SPI 133MHZ 16SO

IC FLASH 128MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7510 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7510
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7510
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT25QL128ABA8ESF-0SIT-ND 774-MT25QL128ABA8ESF-0SIT 711396-MT25QL128ABA8ESF-0SIT MT25QL128ABA8ESF-0SIT MT25QL128ABA8ESF-0SIT MT25QL128ABA8ESF-0SIT MT25QL128ABA8ESF-0SIT 80AH7510
Product Name Memory 133MHZ Memory IC and Storage Component Memory - Flash - MT25QL128ABA8ESF-0SIT Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH - NOR Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Tray SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295", 7.50mm Width) WSOIC
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V Surface Mount 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details