FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SO
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SO
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SO
Manufacturer: Micron Technology Inc.
Win Source Part Number: 852156-MT25QL128ABA8
Features: Memory IC 133 MHz
Package: Reel - TR
Family Name: MT25QL128
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 557-1822-2, MT25QL128ABA8ESF-0SI
IC FLASH 128MBIT SPI 133MHZ 16SO Product overview: MT25QL128ABA8ESF-0SI
IC FLASH 128MBIT SPI 133MHZ 16SO
IC FLASH 128MBIT SPI 133MHZ 16SO
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 16-SO
IC FLASH 128MBIT SPI 133MHZ 16SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1822-1-ND | 852156-MT25QL128ABA8ESF-0SIT TR | 774-MT25QL128ABA8ESF-0SIT TR | MT25QL128ABA8ESF-0SIT TR | MT25QL128ABA8ESF-0SIT TR | MT25QL128ABA8ESF-0SIT TR | MT25QL128ABA8ESF-0SIT TR |
| Product Name | Memory | Memory - Flash - MT25QL128ABA8ESF-0SIT TR | 133MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Tape & Reel (TR) | SOIC; 16-SOIC (0.295", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |