Micron Technology, Inc. Memory - Flash - MT25QL128ABA8E12-1SIT MT25QL128ABA8E12-1SIT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 804334-MT25QL128ABA8 E12-1SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 24-T-PBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 24-TBGA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,122 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 804334-MT25QL128ABA8 E12-1SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 24-T-PBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 24-TBGA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,122 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT25QL128ABA8E12-1SIT is a 128Mbit serial NOR Flash memory device from Quarktwin Technology Ltd., designed for applications requiring high-speed data access and storage. It operates at a voltage range of 2.7V to 3.6V and supports both single and dual transfer rates, with a maximum clock frequency of 133 MHz in single transfer mode and 90 MHz in dual transfer mode. The device features dual and quad I/O commands, enabling data throughput of up to 90 MB/s. This memory device includes various erase capabilities, such as bulk erase, sector erase (64KB), and subsector erase (4KB and 32KB), along with PROGRAM/ERASE SUSPEND operations. It offers robust security features, including volatile and nonvolatile locking, password protection, and hardware write protection. The device is compliant with JESD47H standards, ensuring a minimum of 100,000 erase cycles per sector and a typical data retention of 20 years. The MT25QL128ABA8E12-1SIT is available in multiple package options, including a 24-ball T-PBGA package, and is suitable for a wide range of operating temperatures, from -40°C to +85°C or -40°C to +105°C, depending on the specific variant. This combination of features makes it a versatile choice for engineers looking for reliable and high-performance memory solutions in their projects.

Datasheet Summary
Powered by GS/AI

The MT25QL128ABA8E12-1SIT is a 128Mbit serial NOR Flash memory device from Quarktwin Technology Ltd., designed for applications requiring high-speed data access and storage. It operates at a voltage range of 2.7V to 3.6V and supports both single and dual transfer rates, with a maximum clock frequency of 133 MHz in single transfer mode and 90 MHz in dual transfer mode. The device features dual and quad I/O commands, enabling data throughput of up to 90 MB/s. This memory device includes various erase capabilities, such as bulk erase, sector erase (64KB), and subsector erase (4KB and 32KB), along with PROGRAM/ERASE SUSPEND operations. It offers robust security features, including volatile and nonvolatile locking, password protection, and hardware write protection. The device is compliant with JESD47H standards, ensuring a minimum of 100,000 erase cycles per sector and a typical data retention of 20 years. The MT25QL128ABA8E12-1SIT is available in multiple package options, including a 24-ball T-PBGA package, and is suitable for a wide range of operating temperatures, from -40°C to +85°C or -40°C to +105°C, depending on the specific variant. This combination of features makes it a versatile choice for engineers looking for reliable and high-performance memory solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT25QL128ABA8E12-1SIT - 804334-MT25QL128ABA8E12-1SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL128ABA8E12-1SIT
804334-MT25QL128ABA8E12-1SIT
Memory - Flash - MT25QL128ABA8E12-1SIT 804334-MT25QL128ABA8E12-1SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 804334-MT25QL128ABA8 E12-1SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 24-T-PBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 24-TBGA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,122 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 804334-MT25QL128ABA8E12-1SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Supplier Device Package: 24-T-PBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 24-TBGA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,122
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-MT25QL128ABA8E12-1SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL128ABA8E12-1SIT
Memory IC and Storage Component 774-MT25QL128ABA8E12-1SIT
IC FLASH 128MBIT SPI 24TPBGA Product overview: MT25QL128ABA8E12-1SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA8E12 -1SIT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 24TPBGA Product overview: MT25QL128ABA8E12-1SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA8E12-1SIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT25QL128ABA8E12-1SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL128ABA8E12-1SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL128ABA8E12-1SIT
Integrated Circuits (ICs) - Memory - Memory MT25QL128ABA8E12-1SIT
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Supplier's Site
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron - 83AH2707 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
83AH2707
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron 83AH2707
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:-RoHS Compliant: Yes

FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:-RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Supplier's Site Datasheet
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 804334-MT25QL128ABA8E12-1SIT 774-MT25QL128ABA8E12-1SIT MT25QL128ABA8E12-1SIT-ND MT25QL128ABA8E12-1SIT MT25QL128ABA8E12-1SIT 83AH2707 MT25QL128ABA8E12-1SIT MT25QL128ABA8E12-1SIT
Product Name Memory - Flash - MT25QL128ABA8E12-1SIT Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash Flash; Flash Flash; FLASH - NOR
Cycle Time 8.00E6 ns 8.00E6 to 2.80E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details