Micron Technology, Inc. Memory MT25QL128ABA8E12-0SIT

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25QL128ABA8E12-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QL128ABA8E12-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL128ABA8E12-0SIT
Memory IC and Storage Component 774-MT25QL128ABA8E12-0SIT
IC FLASH 128MBIT SPI 24TPBGA Product overview: MT25QL128ABA8E12-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA8E12 -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 24TPBGA Product overview: MT25QL128ABA8E12-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA8E12-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT25QL128ABA8E12-0SIT - 804898-MT25QL128ABA8E12-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL128ABA8E12-0SIT
804898-MT25QL128ABA8E12-0SIT
Memory - Flash - MT25QL128ABA8E12-0SIT 804898-MT25QL128ABA8E12-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 804898-MT25QL128ABA8 E12-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 24-T-PBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 24-TBGA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,122 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 804898-MT25QL128ABA8E12-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Supplier Device Package: 24-T-PBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 24-TBGA
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,122
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Supplier's Site Datasheet
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7512 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7512
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7512
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:-RoHS Compliant: Yes

FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:-RoHS Compliant: Yes

Supplier's Site
Flash Memory, 128Mbit, -40 To 85Deg C Micron - 82AJ0617 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C Micron
82AJ0617
Flash Memory, 128Mbit, -40 To 85Deg C Micron 82AJ0617
FLASH MEMORY, 128MBIT, -40 TO 85DEG C

FLASH MEMORY, 128MBIT, -40 TO 85DEG C

Supplier's Site
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL128ABA8E12-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL128ABA8E12-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QL128ABA8E12-0SIT
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT25QL128ABA8E12-0SIT-ND 774-MT25QL128ABA8E12-0SIT 804898-MT25QL128ABA8E12-0SIT MT25QL128ABA8E12-0SIT MT25QL128ABA8E12-0SIT 80AH7512 82AJ0617 MT25QL128ABA8E12-0SIT MT25QL128ABA8E12-0SIT
Product Name Memory Memory IC and Storage Component Memory - Flash - MT25QL128ABA8E12-0SIT Memory Memory Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 128Mbit, -40 To 85Deg C Micron Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash Flash Flash; FLASH - NOR Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 24-TBGA BGA; Tray BGA; 24-TBGA TBGA 24-TBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - 54F189FLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - RC28F640P30T85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 64000 kbits
View Details