Micron Technology, Inc. Memory IC and Storage Component MT25QL128ABA1EW9-0SIT

Description
IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QL128ABA1EW9-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA1EW9 -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QL128ABA1EW9-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA1EW9 -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT25QL128ABA1EW9-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL128ABA1EW9-0SIT
Memory IC and Storage Component 774-MT25QL128ABA1EW9-0SIT
IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QL128ABA1EW9-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA1EW9 -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QL128ABA1EW9-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA1EW9-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT25QL128ABA1EW9-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
Corby, Northants, United Kingdom
Flash Memory
696916
Flash Memory 696916
Micron MT25QL128ABA1EW9-0SI T

Micron MT25QL128ABA1EW9-0SIT

Supplier's Site
Memory - Flash - MT25QL128ABA1EW9-0SIT - 758354-MT25QL128ABA1EW9-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL128ABA1EW9-0SIT
758354-MT25QL128ABA1EW9-0SIT
Memory - Flash - MT25QL128ABA1EW9-0SIT 758354-MT25QL128ABA1EW9-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 758354-MT25QL128ABA1 EW9-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Family Name: MT25QL128ABA Categories: Integrated Circuits Supplier Device Package: 8-WPDFN (8x6) (MLP8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 8-WFDFN Exposed Pad Alternative Parts (Cross-Reference): S25FL128SAGNFA000; MT25QL128ABA1ESF-0SI T; MT25QL128ABA8E12-1SI T; Introduction Date: September 08, 2016 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,920 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 758354-MT25QL128ABA1EW9-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Family Name: MT25QL128ABA
Categories: Integrated Circuits
Supplier Device Package: 8-WPDFN (8x6) (MLP8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 8-WFDFN Exposed Pad
Alternative Parts (Cross-Reference): S25FL128SAGNFA000; MT25QL128ABA1ESF-0SIT; MT25QL128ABA8E12-1SIT;
Introduction Date: September 08, 2016
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,920
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
IC FLASH 128MBIT SPI 8WPDFN

IC FLASH 128MBIT SPI 8WPDFN

Supplier's Site Datasheet
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron - 83AH2706 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
83AH2706
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron 83AH2706
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 128Mbit, -40 To 85Deg C Rohs Compliant Micron - 32AJ7515 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C Rohs Compliant Micron
32AJ7515
Flash Memory, 128Mbit, -40 To 85Deg C Rohs Compliant Micron 32AJ7515
FLASH MEMORY, 128MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 128MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT25QL128ABA1EW9-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL128ABA1EW9-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QL128ABA1EW9-0SIT
IC FLASH 128MBIT SPI 8WPDFN

IC FLASH 128MBIT SPI 8WPDFN

Supplier's Site
IC FLASH 128MBIT SPI 8WPDFN

IC FLASH 128MBIT SPI 8WPDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QL128ABA1EW9-0SIT MT25QL128ABA1EW9-0SIT-ND 696916 758354-MT25QL128ABA1EW9-0SIT MT25QL128ABA1EW9-0SIT MT25QL128ABA1EW9-0SIT 83AH2706 32AJ7515 MT25QL128ABA1EW9-0SIT MT25QL128ABA1EW9-0SIT
Product Name Memory IC and Storage Component Memory Flash Memory Memory - Flash - MT25QL128ABA1EW9-0SIT Memory Memory Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 128Mbit, -40 To 85Deg C Rohs Compliant Micron Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH - NOR Flash Flash Flash; Non-Volatile Flash; Flash
Access Time 6 ns
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 ns 8.00E6 to 2.80E6 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 2020-S25FL032P0XBHIS20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 24C01-I - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details