Micron Technology, Inc. Memory MT25QL128ABA1EW7-0SIT

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1790-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL128ABA1EW7-0SIT
Memory IC and Storage Component 774-MT25QL128ABA1EW7-0SIT
IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QL128ABA1EW7-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA1EW7 -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QL128ABA1EW7-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA1EW7-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT25QL128ABA1EW7-0SIT - 804443-MT25QL128ABA1EW7-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL128ABA1EW7-0SIT
804443-MT25QL128ABA1EW7-0SIT
Memory - Flash - MT25QL128ABA1EW7-0SIT 804443-MT25QL128ABA1EW7-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 804443-MT25QL128ABA1 EW7-0SIT Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 8-WPDFN (6x5)(MLP8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,940 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 804443-MT25QL128ABA1EW7-0SIT
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Supplier Device Package: 8-WPDFN (6x5)(MLP8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,940
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
IC FLASH 128MBIT SPI 8WPDFN

IC FLASH 128MBIT SPI 8WPDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL128ABA1EW7-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL128ABA1EW7-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QL128ABA1EW7-0SIT
IC FLASH 128MBIT SPI 8WPDFN

IC FLASH 128MBIT SPI 8WPDFN

Supplier's Site
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-WPDFN (6x5)(MLP8)

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-WPDFN (6x5)(MLP8)

Buy Now Datasheet
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7507 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7507
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7507
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 128Mbit, -40 To 85Deg C Rohs Compliant Micron - 91AH7927 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C Rohs Compliant Micron
91AH7927
Flash Memory, 128Mbit, -40 To 85Deg C Rohs Compliant Micron 91AH7927
FLASH MEMORY, 128MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 128MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1790-ND 774-MT25QL128ABA1EW7-0SIT 804443-MT25QL128ABA1EW7-0SIT MT25QL128ABA1EW7-0SIT MT25QL128ABA1EW7-0SIT MT25QL128ABA1EW7-0SIT 80AH7507 91AH7927
Product Name Memory Memory IC and Storage Component Memory - Flash - MT25QL128ABA1EW7-0SIT Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 128Mbit, -40 To 85Deg C Rohs Compliant Micron
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR Flash; Non-Volatile Flash; FLASH Flash Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 8-WDFN Exposed Pad Tray 8-WDFN Exposed Pad 8-WDFN Exposed Pad WPDFN-EP
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - Flash - R5C804-CSP208Q - 931391-R5C804-CSP208Q - Win Source Electronics
Specs
Memory Category Flash
View Details
3 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details