Micron Technology, Inc. Memory MT25QL128ABA1EW7-0SIT TR

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)
Request a Quote
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT25QL128ABA1EW7-0SIT TR is a 128Mbit Serial NOR Flash memory device from Quarktwin Technology Ltd. It operates at a voltage range of 2.7V to 3.6V and features a SPI-compatible serial bus interface. The device supports both single and double transfer rates, with a maximum clock frequency of 133 MHz in single transfer mode and 90 MHz in dual transfer mode. It offers dual and quad I/O commands, enabling data throughput of up to 90 MB/s. This memory device includes various erase capabilities, such as bulk erase, sector erase (64KB), and subsector erase (4KB and 32KB). It also supports execute-in-place (XIP) functionality and has programmable and erasable memory with suspend operations. Security features include volatile and nonvolatile locking, password protection, and hardware write protection, ensuring data integrity. The MT25QL128ABA1EW7-0SIT TR is compliant with JESD47H standards, providing a minimum of 100,000 erase cycles per sector and a typical data retention of 20 years. It is available in multiple package options, including an 8-pin W-PDFN package measuring 6mm x 5mm. This device is suitable for applications requiring reliable and high-speed memory solutions.

Datasheet Summary
Powered by GS/AI

The MT25QL128ABA1EW7-0SIT TR is a 128Mbit Serial NOR Flash memory device from Quarktwin Technology Ltd. It operates at a voltage range of 2.7V to 3.6V and features a SPI-compatible serial bus interface. The device supports both single and double transfer rates, with a maximum clock frequency of 133 MHz in single transfer mode and 90 MHz in dual transfer mode. It offers dual and quad I/O commands, enabling data throughput of up to 90 MB/s. This memory device includes various erase capabilities, such as bulk erase, sector erase (64KB), and subsector erase (4KB and 32KB). It also supports execute-in-place (XIP) functionality and has programmable and erasable memory with suspend operations. Security features include volatile and nonvolatile locking, password protection, and hardware write protection, ensuring data integrity. The MT25QL128ABA1EW7-0SIT TR is compliant with JESD47H standards, providing a minimum of 100,000 erase cycles per sector and a typical data retention of 20 years. It is available in multiple package options, including an 8-pin W-PDFN package measuring 6mm x 5mm. This device is suitable for applications requiring reliable and high-speed memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1791-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

Buy Now Datasheet
Memory - 557-1791-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

Buy Now Datasheet
Memory - 557-1791-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QL128ABA1EW7-0SIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL128ABA1EW7-0SIT TR
Memory IC and Storage Component 774-MT25QL128ABA1EW7-0SIT TR
IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QL128ABA1EW7-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA1EW7 -0SIT TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QL128ABA1EW7-0SIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA1EW7-0SIT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1254221-MT25QL128ABA1EW7-0SIT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254221-MT25QL128ABA1EW7-0SIT TR
Integrated Circuits (ICs) - Memory 1254221-MT25QL128ABA1EW7-0SIT TR
Win Source Part Number: 1254221-MT25QL128ABA 1EW7-0SIT TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WPDFN (6x5)(MLP8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: 557-1791-6,557-1791- 2,557-1791-1 Base Product Number: MT25QL128

Win Source Part Number: 1254221-MT25QL128ABA1EW7-0SIT TR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WPDFN (6x5)(MLP8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: 557-1791-6,557-1791-2,557-1791-1
Base Product Number: MT25QL128

Buy Now Datasheet
IC FLASH 128MBIT SPI 8WPDFN

IC FLASH 128MBIT SPI 8WPDFN

Supplier's Site Datasheet
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-WPDFN (6x5)(MLP8)

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-WPDFN (6x5)(MLP8)

Buy Now Datasheet
IC FLASH 128MBIT SPI 8WPDFN

IC FLASH 128MBIT SPI 8WPDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL128ABA1EW7-0SIT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL128ABA1EW7-0SIT TR
Integrated Circuits (ICs) - Memory - Memory MT25QL128ABA1EW7-0SIT TR
IC FLASH 128MBIT SPI 8WPDFN

IC FLASH 128MBIT SPI 8WPDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1791-1-ND 774-MT25QL128ABA1EW7-0SIT TR 1254221-MT25QL128ABA1EW7-0SIT TR MT25QL128ABA1EW7-0SIT TR MT25QL128ABA1EW7-0SIT TR MT25QL128ABA1EW7-0SIT TR MT25QL128ABA1EW7-0SIT TR
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH - NOR Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 8-WDFN Exposed Pad Tape & Reel (TR) 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 8-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - MM54C200D/883 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Package Type 16-CDIP
View Details
2 suppliers
Memory - Flash - N28F512200 - 886741-N28F512200 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers