IC FLASH 128MBIT SPI 8SOP2 Product overview: MT25QL128ABA1ESE-MSI
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-SOP2
Win Source Part Number: 1254217-MT25QL128ABA
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOP2
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: 557-1982-6,MT25QL128
Base Product Number: MT25QL128
Product Status: Obsolete
IC FLASH 128MBIT SPI 8SOP2
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-SOP2
IC FLSH 128MBIT SPI 133MHZ 8SOP2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT25QL128ABA1ESE-MSIT TR | 557-1982-2-ND | 1254217-MT25QL128ABA1ESE-MSIT TR | MT25QL128ABA1ESE-MSIT TR | MT25QL128ABA1ESE-MSIT TR | MT25QL128ABA1ESE-MSIT TR |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 8.00E6 to 2.80E6 ns | 8.00E6 ns | 8.00E6 to 2.80E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) |