Micron Technology, Inc. Memory MT25QL128ABA1ESE-0SIT

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-SO
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25QL128ABA1ESE-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-SO

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-SO

Buy Now Datasheet
Memory - Flash - MT25QL128ABA1ESE-0SIT - 715489-MT25QL128ABA1ESE-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL128ABA1ESE-0SIT
715489-MT25QL128ABA1ESE-0SIT
Memory - Flash - MT25QL128ABA1ESE-0SIT 715489-MT25QL128ABA1ESE-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 715489-MT25QL128ABA1 ESE-0SIT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Family Name: MT25QL128ABA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): S25FL127SABMFI100; S25FL127SABMFI101; S25FL127SABBHBC00; Introduction Date: September 08, 2016 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 715489-MT25QL128ABA1ESE-0SIT
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Family Name: MT25QL128ABA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): S25FL127SABMFI100; S25FL127SABMFI101; S25FL127SABBHBC00;
Introduction Date: September 08, 2016
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25QL128ABA1ESE-0SIT
133MHZ Memory IC and Storage Component 774-MT25QL128ABA1ESE-0SIT
IC FLASH 128MBIT SPI 133MHZ 8SO Product overview: MT25QL128ABA1ESE-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA1ESE -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 133MHZ 8SO Product overview: MT25QL128ABA1ESE-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA1ESE-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory >> NOR FLASH MT25QL128ABA1ESE-0SIT
SOP-8-208mil NOR FLASH ROHS

SOP-8-208mil NOR FLASH ROHS

Supplier's Site Datasheet
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-SO

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-SO

Buy Now Datasheet
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7506 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7506
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7506
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:-RoHS Compliant: Yes

FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:-RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 128MBIT SPI 133MHZ 8SO

IC FLASH 128MBIT SPI 133MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL128ABA1ESE-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL128ABA1ESE-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QL128ABA1ESE-0SIT
IC FLASH 128MBIT SPI 133MHZ 8SO

IC FLASH 128MBIT SPI 133MHZ 8SO

Supplier's Site
IC FLASH 128MBIT SPI 133MHZ 8SO

IC FLASH 128MBIT SPI 133MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT25QL128ABA1ESE-0SIT-ND 715489-MT25QL128ABA1ESE-0SIT 774-MT25QL128ABA1ESE-0SIT MT25QL128ABA1ESE-0SIT MT25QL128ABA1ESE-0SIT 80AH7506 MT25QL128ABA1ESE-0SIT MT25QL128ABA1ESE-0SIT MT25QL128ABA1ESE-0SIT
Product Name Memory Memory - Flash - MT25QL128ABA1ESE-0SIT 133MHZ Memory IC and Storage Component Memory >> NOR FLASH Memory Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash Flash; FLASH - NOR Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; Tray SOP SOIC; 8-SOIC (0.209\", 5.30mm Width) WSOIC SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 5962-8670302FA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 35 ns
Density 0 kbits
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 448-S25FL064LABMFI010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
6 suppliers