FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-SO
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-SO
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-SO
Win Source Part Number: 1231195-MT25QL128ABA
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): MT25QL128ABA1ESE0SIT
ECCN: 3A991B1A
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: 557-1772-6,557-1772-
Base Product Number: MT25QL128
IC FLASH 128MBIT SPI 133MHZ 8SO Product overview: MT25QL128ABA1ESE-0SI
IC FLASH 128MBIT SPI 133MHZ 8SO
IC FLASH 128MBIT SPI 133MHZ 8SO
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1772-1-ND | 1231195-MT25QL128ABA1ESE-0SIT TR | 774-MT25QL128ABA1ESE-0SIT TR | MT25QL128ABA1ESE-0SIT TR | MT25QL128ABA1ESE-0SIT TR | MT25QL128ABA1ESE-0SIT TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | 133MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 8-SOIC (0.209, 5.30mm Width) | 3.6V; 2.7V ~ 3.6V |