Micron Technology, Inc. Memory IC and Storage Component MT25QL02GCBB8E12-0SIT

Description
IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QL02GCBB8E12-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL02GCBB8E12 -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QL02GCBB8E12-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL02GCBB8E12 -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT25QL02GCBB8E12-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL02GCBB8E12-0SIT
Memory IC and Storage Component 774-MT25QL02GCBB8E12-0SIT
IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QL02GCBB8E12-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL02GCBB8E12 -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QL02GCBB8E12-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL02GCBB8E12-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-2024-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory - Flash - MT25QL02GCBB8E12-0SIT - 813252-MT25QL02GCBB8E12-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL02GCBB8E12-0SIT
813252-MT25QL02GCBB8E12-0SIT
Memory - Flash - MT25QL02GCBB8E12-0SIT 813252-MT25QL02GCBB8E12-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 813252-MT25QL02GCBB8 E12-0SIT Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Supplier Device Package: 24-T-PBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 24-TBGA Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,122 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 813252-MT25QL02GCBB8E12-0SIT
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Supplier Device Package: 24-T-PBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 24-TBGA
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,122
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL02GCBB8E12-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL02GCBB8E12-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QL02GCBB8E12-0SIT
IC FLASH 2GBIT SPI 24TPBGA

IC FLASH 2GBIT SPI 24TPBGA

Supplier's Site
FLASH - NOR Memory IC 2Gbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IC FLSH 2GBIT SPI 133MHZ 24TPBGA

IC FLSH 2GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7504 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7504
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7504
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:512M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:512M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 2Gbit, -40 To 85Deg C Rohs Compliant Micron - 91AH7926 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, -40 To 85Deg C Rohs Compliant Micron
91AH7926
Flash Memory, 2Gbit, -40 To 85Deg C Rohs Compliant Micron 91AH7926
FLASH MEMORY, 2GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 2GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
IC FLSH 2GBIT SPI 133MHZ 24TPBGA

IC FLSH 2GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QL02GCBB8E12-0SIT 557-2024-ND 813252-MT25QL02GCBB8E12-0SIT MT25QL02GCBB8E12-0SIT MT25QL02GCBB8E12-0SIT MT25QL02GCBB8E12-0SIT 80AH7504 91AH7926 MT25QL02GCBB8E12-0SIT
Product Name Memory IC and Storage Component Memory Memory - Flash - MT25QL02GCBB8E12-0SIT Integrated Circuits (ICs) - Memory - Memory Memory Memory Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 2Gbit, -40 To 85Deg C Rohs Compliant Micron Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash Flash FLASH - NOR
Access Time 7 ns
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 ns 8.00E6 to 2.80E6 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS29GL128S-10DHV01 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - 6116LA35TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details