Micron Technology, Inc. Memory MT25QL02GCBB8E12-0AAT

Description
FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25QL02GCBB8E12-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory - Unclassified Memory - MT25QL02GCBB8E12-0AAT - 852395-MT25QL02GCBB8E12-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - MT25QL02GCBB8E12-0AAT
852395-MT25QL02GCBB8E12-0AAT
Memory - Unclassified Memory - MT25QL02GCBB8E12-0AAT 852395-MT25QL02GCBB8E12-0AAT
Manufacturer: Micron Technology Inc. Win Source Part Number: 852395-MT25QL02GCBB8 E12-0AAT Series: Automotive, AEC-Q100 Features: Memory IC 133 MHz Package: Bulk Family Name: MT25QL02 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1122 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 852395-MT25QL02GCBB8E12-0AAT
Series: Automotive, AEC-Q100
Features: Memory IC 133 MHz
Package: Bulk
Family Name: MT25QL02
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1122
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QL02GCBB8E12-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL02GCBB8E12-0AAT
Memory IC and Storage Component 774-MT25QL02GCBB8E12-0AAT
IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QL02GCBB8E12-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL02GCBB8E12 -0AAT can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QL02GCBB8E12-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL02GCBB8E12-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT25QL02GCBB8E12-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL02GCBB8E12-0AAT
Integrated Circuits (ICs) - Memory - Memory MT25QL02GCBB8E12-0AAT
IC FLASH 2GBIT SPI 24TPBGA

IC FLASH 2GBIT SPI 24TPBGA

Supplier's Site
FLASH - NOR Memory IC 2Gbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory IC

Memory IC

Buy Now
IC FLSH 2GBIT SPI 133MHZ 24TPBGA

IC FLSH 2GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet
Flash Memory, Aec-Q100, 2Gbit, 105Deg C; Flash Memory Type Micron - 80AH7502 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 2Gbit, 105Deg C; Flash Memory Type Micron
80AH7502
Flash Memory, Aec-Q100, 2Gbit, 105Deg C; Flash Memory Type Micron 80AH7502
FLASH MEMORY, AEC-Q100, 2GBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:512M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 2GBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:512M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site
Flash Memory, 2Gbit, -40 To 105Deg C Rohs Compliant Micron - 51AK1312 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, -40 To 105Deg C Rohs Compliant Micron
51AK1312
Flash Memory, 2Gbit, -40 To 105Deg C Rohs Compliant Micron 51AK1312
FLASH MEMORY, 2GBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 2GBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site
IC FLSH 2GBIT SPI 133MHZ 24TPBGA

IC FLSH 2GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT25QL02GCBB8E12-0AAT-ND 852395-MT25QL02GCBB8E12-0AAT 774-MT25QL02GCBB8E12-0AAT MT25QL02GCBB8E12-0AAT MT25QL02GCBB8E12-0AAT MT25QL02GCBB8E12-0AAT MT25QL02GCBB8E12-0AAT 80AH7502 51AK1312 MT25QL02GCBB8E12-0AAT
Product Name Memory Memory - Unclassified Memory - MT25QL02GCBB8E12-0AAT Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Flash Memory, Aec-Q100, 2Gbit, 105Deg C; Flash Memory Type Micron Flash Memory, 2Gbit, -40 To 105Deg C Rohs Compliant Micron Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH FLASH - NOR Flash Flash Flash; Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 24-TBGA BGA; Bulk BGA; 24-TBGA 24-TBGA TBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Access Time 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - S25FL032P0XMFI000M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
2 suppliers