Micron Technology, Inc. Memory IC and Storage Component MT25QL02GCBB8E12-0AAT TR

Description
IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QL02GCBB8E12-0AA T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL02GCBB8E12 -0AAT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QL02GCBB8E12-0AA T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL02GCBB8E12 -0AAT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT25QL02GCBB8E12-0AAT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL02GCBB8E12-0AAT TR
Memory IC and Storage Component 774-MT25QL02GCBB8E12-0AAT TR
IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QL02GCBB8E12-0AA T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL02GCBB8E12 -0AAT TR can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QL02GCBB8E12-0AAT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL02GCBB8E12-0AAT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT25QL02GCBB8E12-0AATTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371548-MT25QL02GCBB8E12-0AAT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371548-MT25QL02GCBB8E12-0AAT TR
Integrated Circuits (ICs) - Memory - Memory 1371548-MT25QL02GCBB8E12-0AAT TR
Win Source Part Number: 1371548-MT25QL02GCBB 8E12-0AAT TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 24-TBGA Supplier Device Package: 24-T-PBGA (6x8) Base Product Number: MT25QL02 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Format: FLASH Memory Size: 2Gbit Memory Organization: 256M x 8 Memory Interface: SPI Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Type: Non-Volatile

Win Source Part Number: 1371548-MT25QL02GCBB8E12-0AAT TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 24-TBGA
Supplier Device Package: 24-T-PBGA (6x8)
Base Product Number: MT25QL02
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Format: FLASH
Memory Size: 2Gbit
Memory Organization: 256M x 8
Memory Interface: SPI
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Type: Non-Volatile

Buy Now Datasheet
IC FLSH 2GBIT SPI 133MHZ 24TPBGA

IC FLSH 2GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL02GCBB8E12-0AAT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL02GCBB8E12-0AAT TR
Integrated Circuits (ICs) - Memory - Memory MT25QL02GCBB8E12-0AAT TR
IC FLASH 2GBIT SPI 24TPBGA

IC FLASH 2GBIT SPI 24TPBGA

Supplier's Site
FLASH - NOR Memory IC 2Gbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QL02GCBB8E12-0AAT TR MT25QL02GCBB8E12-0AATTR-ND 1371548-MT25QL02GCBB8E12-0AAT TR MT25QL02GCBB8E12-0AAT TR MT25QL02GCBB8E12-0AAT TR MT25QL02GCBB8E12-0AAT TR
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH
Access Time 7 ns
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Memory - 27LV512-20/L089 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details