FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 16-SO
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 16-SO
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 16-SO
IC FLASH 1GBIT SPI 133MHZ 16SO Product overview: MT25QL01GBBB8ESF-0SI
Win Source Part Number: 1254219-MT25QL01GBBB
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: 557-1981-6,MT25QL01G
Base Product Number: MT25QL01
IC FLASH 1GBIT SPI 133MHZ 16SO
IC FLASH 1GBIT SPI 133MHZ 16SO
FLASH - NOR Memory IC 1Gbit SPI 133 MHz 16-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1981-1-ND | 774-MT25QL01GBBB8ESF-0SIT TR | 1254219-MT25QL01GBBB8ESF-0SIT TR | MT25QL01GBBB8ESF-0SIT TR | MT25QL01GBBB8ESF-0SIT TR | MT25QL01GBBB8ESF-0SIT TR |
| Product Name | Memory | 133MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Tape & Reel (TR) | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V | |
| Access Time | 6 ns |