Micron Technology, Inc. 133MHZ Memory IC and Storage Component MT25QL01GBBB8ESF-0AAT

Description
IC FLASH 1GBIT SPI 133MHZ 16SO Product overview: MT25QL01GBBB8ESF-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB8ESF -0AAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1GBIT SPI 133MHZ 16SO Product overview: MT25QL01GBBB8ESF-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB8ESF -0AAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133MHZ Memory IC and Storage Component - 774-MT25QL01GBBB8ESF-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25QL01GBBB8ESF-0AAT
133MHZ Memory IC and Storage Component 774-MT25QL01GBBB8ESF-0AAT
IC FLASH 1GBIT SPI 133MHZ 16SO Product overview: MT25QL01GBBB8ESF-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB8ESF -0AAT can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI 133MHZ 16SO Product overview: MT25QL01GBBB8ESF-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB8ESF-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - MT25QL01GBBB8ESF-0AAT - 851815-MT25QL01GBBB8ESF-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL01GBBB8ESF-0AAT
851815-MT25QL01GBBB8ESF-0AAT
Memory - Flash - MT25QL01GBBB8ESF-0AAT 851815-MT25QL01GBBB8ESF-0AAT
Manufacturer: Micron Technology Inc. Win Source Part Number: 851815-MT25QL01GBBB8 ESF-0AAT Series: Automotive, AEC-Q100 Features: Memory IC 133 MHz Package: Tray Family Name: MT25QL01 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1440 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 851815-MT25QL01GBBB8ESF-0AAT
Series: Automotive, AEC-Q100
Features: Memory IC 133 MHz
Package: Tray
Family Name: MT25QL01
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1440
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - MT25QL01GBBB8ESF-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 16-SO

FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL01GBBB8ESF-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL01GBBB8ESF-0AAT
Integrated Circuits (ICs) - Memory - Memory MT25QL01GBBB8ESF-0AAT
IC FLASH 1GBIT SPI 133MHZ 16SO

IC FLASH 1GBIT SPI 133MHZ 16SO

Supplier's Site
IC FLASH 1GBIT SPI 133MHZ 16SO

IC FLASH 1GBIT SPI 133MHZ 16SO

Supplier's Site Datasheet
IC FLASH 1GBIT SPI 133MHZ 16SO

IC FLASH 1GBIT SPI 133MHZ 16SO

Supplier's Site Datasheet
FLASH - NOR Memory IC 1Gbit SPI 133 MHz 16-SO

FLASH - NOR Memory IC 1Gbit SPI 133 MHz 16-SO

Buy Now Datasheet
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron - 80AH7497 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron
80AH7497
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron 80AH7497
FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:256M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:256M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QL01GBBB8ESF-0AAT 851815-MT25QL01GBBB8ESF-0AAT MT25QL01GBBB8ESF-0AAT-ND MT25QL01GBBB8ESF-0AAT MT25QL01GBBB8ESF-0AAT MT25QL01GBBB8ESF-0AAT MT25QL01GBBB8ESF-0AAT 80AH7497
Product Name 133MHZ Memory IC and Storage Component Memory - Flash - MT25QL01GBBB8ESF-0AAT Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron
Memory Category Flash; Non-Volatile Flash Flash Flash; Non-Volatile Flash; FLASH - NOR Flash; Flash Flash; FLASH Flash
Access Time 6 ns
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 to 2.80E6 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details