Micron Technology, Inc. Memory IC and Storage Component MT25QL01GBBB8E12-0SIT

Description
IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QL01GBBB8E12-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB8E12 -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QL01GBBB8E12-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB8E12 -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT25QL01GBBB8E12-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL01GBBB8E12-0SIT
Memory IC and Storage Component 774-MT25QL01GBBB8E12-0SIT
IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QL01GBBB8E12-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB8E12 -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QL01GBBB8E12-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB8E12-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT25QL01GBBB8E12-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory - Flash - MT25QL01GBBB8E12-0SIT - 8000467-MT25QL01GBBB8E12-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL01GBBB8E12-0SIT
8000467-MT25QL01GBBB8E12-0SIT
Memory - Flash - MT25QL01GBBB8E12-0SIT 8000467-MT25QL01GBBB8E12-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 8000467-MT25QL01GBBB 8E12-0SIT Number of Words: 1G/512M/256M Manufacturer Homepage: www.micron.com Reference case: TPBGA24 Alternative Parts (Cross-Reference): S70FL01GSAGBHAC10; S70FL01GSAGBHIC13; S70FL01GSDPBHVC13; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Maximum Operating Supply Voltage (V): 3.6 Minimum Operating Supply Voltage (V): 2.7 Density in Bits: 1073741824 Sector Size: 64Kbyte x 2048

Manufacturer: Micron Technology Inc.
Win Source Part Number: 8000467-MT25QL01GBBB8E12-0SIT
Number of Words: 1G/512M/256M
Manufacturer Homepage: www.micron.com
Reference case: TPBGA24
Alternative Parts (Cross-Reference): S70FL01GSAGBHAC10; S70FL01GSAGBHIC13; S70FL01GSDPBHVC13;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Maximum Operating Supply Voltage (V): 3.6
Minimum Operating Supply Voltage (V): 2.7
Density in Bits: 1073741824
Sector Size: 64Kbyte x 2048

Buy Now
FLASH - NOR Memory IC 1Gbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 1Gbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IC FLSH 1GBIT SPI 133MHZ 24TPBGA

IC FLSH 1GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL01GBBB8E12-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL01GBBB8E12-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QL01GBBB8E12-0SIT
IC FLASH 1GBIT SPI 24TPBGA

IC FLASH 1GBIT SPI 24TPBGA

Supplier's Site
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7501 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7501
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7501
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:256M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:256M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron - 91AH7925 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron
91AH7925
Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron 91AH7925
FLASH MEMORY, 1GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 1GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
IC FLSH 1GBIT SPI 133MHZ 24TPBGA

IC FLSH 1GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QL01GBBB8E12-0SIT MT25QL01GBBB8E12-0SIT-ND 8000467-MT25QL01GBBB8E12-0SIT MT25QL01GBBB8E12-0SIT MT25QL01GBBB8E12-0SIT MT25QL01GBBB8E12-0SIT 80AH7501 91AH7925 MT25QL01GBBB8E12-0SIT
Product Name Memory IC and Storage Component Memory Memory - Flash - MT25QL01GBBB8E12-0SIT Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; FLASH FLASH - NOR Flash; Non-Volatile Flash Flash Flash; Flash
Access Time 6 ns
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 to 2.80E6 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F2122202VYC - 5962F2122202VYC - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
Package Type CG-FP-68
View Details