IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QL01GBBB8E12-0AU
IC FLASH 1GBIT SPI 24TPBGA
IC FLASH 1GBIT SPI 24TPBGA
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 24-T-PBGA (6x8)
IC FLASH 1GBIT SPI 24TPBGA
IC FLSH 1GBIT SPI 133MHZ 24TPBGA
FLASH - NOR Memory IC 1Gbit SPI 133 MHz 24-T-PBGA (6x8)
IC FLSH 1GBIT SPI 133MHZ 24TPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT25QL01GBBB8E12-0AUT TR | 557-MT25QL01GBBB8E12-0AUTTRDKR-ND | MT25QL01GBBB8E12-0AUT TR | MT25QL01GBBB8E12-0AUT TR | MT25QL01GBBB8E12-0AUT TR | MT25QL01GBBB8E12-0AUT TR |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | FLASH - NOR | Flash; FLASH | Flash; Flash |
| Access Time | 6 ns | |||||
| Cycle Time | 8.00E6 to 2.80E6 ns | 8.00E6 to 2.80E6 ns | ||||
| Endurance | 100000 Write/Erase Cycles | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |