Micron Technology, Inc. Memory MT25QL01GBBB8E12-0AAT TR

Description
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25QL01GBBB8E12-0AATTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QL01GBBB8E12-0AAT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL01GBBB8E12-0AAT TR
Memory IC and Storage Component 774-MT25QL01GBBB8E12-0AAT TR
IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QL01GBBB8E12-0AA T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB8E12 -0AAT TR can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QL01GBBB8E12-0AAT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB8E12-0AAT TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371554-MT25QL01GBBB8E12-0AAT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371554-MT25QL01GBBB8E12-0AAT TR
Integrated Circuits (ICs) - Memory - Memory 1371554-MT25QL01GBBB8E12-0AAT TR
Win Source Part Number: 1371554-MT25QL01GBBB 8E12-0AAT TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 24-TBGA Supplier Device Package: 24-T-PBGA (6x8) Base Product Number: MT25QL01 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 1Gbit Memory Organization: 128M x 8 Memory Interface: SPI Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms

Win Source Part Number: 1371554-MT25QL01GBBB8E12-0AAT TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 24-TBGA
Supplier Device Package: 24-T-PBGA (6x8)
Base Product Number: MT25QL01
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 1Gbit
Memory Organization: 128M x 8
Memory Interface: SPI
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms

Buy Now Datasheet
FLASH - NOR Memory IC 1Gbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 1Gbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL01GBBB8E12-0AAT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL01GBBB8E12-0AAT TR
Integrated Circuits (ICs) - Memory - Memory MT25QL01GBBB8E12-0AAT TR
IC FLASH 1GBIT SPI 24TPBGA

IC FLASH 1GBIT SPI 24TPBGA

Supplier's Site
IC FLSH 1GBIT SPI 133MHZ 24TPBGA

IC FLSH 1GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT25QL01GBBB8E12-0AATTR-ND 774-MT25QL01GBBB8E12-0AAT TR 1371554-MT25QL01GBBB8E12-0AAT TR MT25QL01GBBB8E12-0AAT TR MT25QL01GBBB8E12-0AAT TR MT25QL01GBBB8E12-0AAT TR
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 24-TBGA BGA; Tape & Reel (TR) BGA; 24-TBGA BGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V -40degC ~ 105degC (TA)
Access Time 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL032P0XMFA013 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Memory - 448-S25FL064LABBHM023TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
3 suppliers
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details