Micron Technology, Inc. Memory MT25QL01GBBB1EW9-0SIT

Description
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25QL01GBBB1EW9-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
Memory - Flash - MT25QL01GBBB1EW9-0SIT - 886056-MT25QL01GBBB1EW9-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL01GBBB1EW9-0SIT
886056-MT25QL01GBBB1EW9-0SIT
Memory - Flash - MT25QL01GBBB1EW9-0SIT 886056-MT25QL01GBBB1EW9-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886056-MT25QL01GBBB1 EW9-0SIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133 MHz 8-WPDFN (8x6) (MLP8) Package: 8-WDFN Exposed Pad Package: Bulk Mounting: Surface Mount Family Name: MT25QL01 Categories: Integrated Circuits (ICs) Case / Package: 8-WPDFN (8x6) (MLP8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1920 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886056-MT25QL01GBBB1EW9-0SIT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133 MHz 8-WPDFN (8x6) (MLP8)
Package: 8-WDFN Exposed Pad
Package: Bulk
Mounting: Surface Mount
Family Name: MT25QL01
Categories: Integrated Circuits (ICs)
Case / Package: 8-WPDFN (8x6) (MLP8)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1920
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
133MHZ Memory IC and Storage Component - 774-MT25QL01GBBB1EW9-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25QL01GBBB1EW9-0SIT
133MHZ Memory IC and Storage Component 774-MT25QL01GBBB1EW9-0SIT
IC FLASH 1GBIT SPI 133MHZ 8WPDFN Product overview: MT25QL01GBBB1EW9-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB1EW9 -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI 133MHZ 8WPDFN Product overview: MT25QL01GBBB1EW9-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB1EW9-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 1GBIT SPI 133MHZ 8WPDFN

IC FLASH 1GBIT SPI 133MHZ 8WPDFN

Supplier's Site Datasheet
FLASH - NOR Memory IC 1Gbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 1Gbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron - 83AH2705 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron
83AH2705
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron 83AH2705
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:256M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:-RoHS Compliant: Yes

FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:256M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:-RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron - 32AJ7514 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron
32AJ7514
Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron 32AJ7514
FLASH MEMORY, 1GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 1GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT25QL01GBBB1EW9-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL01GBBB1EW9-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QL01GBBB1EW9-0SIT
IC FLASH 1GBIT SPI 133MHZ 8WPDFN

IC FLASH 1GBIT SPI 133MHZ 8WPDFN

Supplier's Site
IC FLASH 1GBIT SPI 133MHZ 8WPDFN

IC FLASH 1GBIT SPI 133MHZ 8WPDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT25QL01GBBB1EW9-0SIT-ND 886056-MT25QL01GBBB1EW9-0SIT 774-MT25QL01GBBB1EW9-0SIT MT25QL01GBBB1EW9-0SIT MT25QL01GBBB1EW9-0SIT 83AH2705 32AJ7514 MT25QL01GBBB1EW9-0SIT MT25QL01GBBB1EW9-0SIT
Product Name Memory Memory - Flash - MT25QL01GBBB1EW9-0SIT 133MHZ Memory IC and Storage Component Memory Memory Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash Flash Flash; Non-Volatile Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WDFN Exposed Pad 8-WPDFN (8x6) (MLP8) Tray 8-WDFN Exposed Pad WPDFN-EP 8-WDFN Exposed Pad
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V -40degC ~ 85degC (TA) 2.7V ~ 3.6V
Access Time 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 10415FC10 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile; SRAM Chip
Cycle Time 10 ns
Density 1 kbits
View Details
2 suppliers
 - S25FL064LABBHV033 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type BGA; FBGA
View Details
5 suppliers
Memory - 71256SA12YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details