Micron Technology, Inc. Memory MT25QL01GBBB1EW9-0SIT TR

Description
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
Request a Quote Datasheet
Description
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT25QL01GBBB1EW9-0SITTRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 1GBIT SPI 133MHZ 8WPDFN

IC FLASH 1GBIT SPI 133MHZ 8WPDFN

Buy Now Datasheet
Memory - 557-MT25QL01GBBB1EW9-0SITTRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 1GBIT SPI 133MHZ 8WPDFN

IC FLASH 1GBIT SPI 133MHZ 8WPDFN

Buy Now Datasheet
Memory - 557-MT25QL01GBBB1EW9-0SITTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
133MHZ Memory IC and Storage Component - 774-MT25QL01GBBB1EW9-0SIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25QL01GBBB1EW9-0SIT TR
133MHZ Memory IC and Storage Component 774-MT25QL01GBBB1EW9-0SIT TR
IC FLASH 1GBIT SPI 133MHZ 8WPDFN Product overview: MT25QL01GBBB1EW9-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB1EW9 -0SIT TR can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI 133MHZ 8WPDFN Product overview: MT25QL01GBBB1EW9-0SIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB1EW9-0SIT TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371557-MT25QL01GBBB1EW9-0SIT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371557-MT25QL01GBBB1EW9-0SIT TR
Integrated Circuits (ICs) - Memory - Memory 1371557-MT25QL01GBBB1EW9-0SIT TR
Win Source Part Number: 1371557-MT25QL01GBBB 1EW9-0SIT TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Product Status: Active Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WPDFN (8x6) (MLP8) Base Product Number: MT25QL01 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 1Gbit Memory Organization: 128M x 8 Memory Interface: SPI Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms

Win Source Part Number: 1371557-MT25QL01GBBB1EW9-0SIT TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Product Status: Active
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WPDFN (8x6) (MLP8)
Base Product Number: MT25QL01
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 1Gbit
Memory Organization: 128M x 8
Memory Interface: SPI
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms

Buy Now Datasheet
IC FLASH 1GBIT SPI 133MHZ 8WPDFN

IC FLASH 1GBIT SPI 133MHZ 8WPDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL01GBBB1EW9-0SIT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL01GBBB1EW9-0SIT TR
Integrated Circuits (ICs) - Memory - Memory MT25QL01GBBB1EW9-0SIT TR
IC FLASH 1GBIT SPI 133MHZ 8WPDFN

IC FLASH 1GBIT SPI 133MHZ 8WPDFN

Supplier's Site
FLASH - NOR Memory IC 1Gbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 1Gbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT25QL01GBBB1EW9-0SITTRDKR-ND 774-MT25QL01GBBB1EW9-0SIT TR 1371557-MT25QL01GBBB1EW9-0SIT TR MT25QL01GBBB1EW9-0SIT TR MT25QL01GBBB1EW9-0SIT TR MT25QL01GBBB1EW9-0SIT TR
Product Name Memory 133MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WDFN Exposed Pad Tape & Reel (TR) 8-WDFN Exposed Pad
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Access Time 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Memory - S25FL116K0XMFV010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
3 suppliers
Memory - 0418A4ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 4000 kbits
View Details