Micron Technology, Inc. Memory - MT25QL01GBBA8E12E01-2SI MT25QL01GBBA8E12E01-2SI

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 719614-MT25QL01GBBA8 E12E01-2SI Manufacturer Homepage: www.micron.com Reference case: TPBGA24 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 719614-MT25QL01GBBA8 E12E01-2SI Manufacturer Homepage: www.micron.com Reference case: TPBGA24 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25QL01GBBA8E12E01-2SI - 719614-MT25QL01GBBA8E12E01-2SI - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT25QL01GBBA8E12E01-2SI
719614-MT25QL01GBBA8E12E01-2SI
Memory - MT25QL01GBBA8E12E01-2SI 719614-MT25QL01GBBA8E12E01-2SI
Manufacturer: Micron Technology Inc. Win Source Part Number: 719614-MT25QL01GBBA8 E12E01-2SI Manufacturer Homepage: www.micron.com Reference case: TPBGA24 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 719614-MT25QL01GBBA8E12E01-2SI
Manufacturer Homepage: www.micron.com
Reference case: TPBGA24
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 2020-MT25QL01GBBA8E12E01-2SI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-MT25QL01GBBA8E12E01-2SI
Memory IC and Storage Component 2020-MT25QL01GBBA8E12E01-2SI
Product overview: MT25QL01GBBA8E12E01- 2SI from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT25QL01GBBA8E1 2E01-2SI can be used for catalog matching and distributor lookup.

Product overview: MT25QL01GBBA8E12E01-2SI from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT25QL01GBBA8E12E01-2SI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 719614-MT25QL01GBBA8E12E01-2SI 2020-MT25QL01GBBA8E12E01-2SI
Product Name Memory - MT25QL01GBBA8E12E01-2SI Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details