Micron Technology, Inc. Memory - Flash - MT25QL01GBBA8E12-0SIT MT25QL01GBBA8E12-0SIT

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031770-MT25QL01GBBA 8E12-0SIT Voltage: 2.7 V Contact Plating: Copper, Silver, Tin Frequency: 133 MHz Operating Supply Voltage: 3 V Memory Type: FLASH, NOR Interface: SPI, Serial Access Time: 6 ns Density: 1 Gb Number of Pins: 24 Categories: Flash Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031770-MT25QL01GBBA 8E12-0SIT Voltage: 2.7 V Contact Plating: Copper, Silver, Tin Frequency: 133 MHz Operating Supply Voltage: 3 V Memory Type: FLASH, NOR Interface: SPI, Serial Access Time: 6 ns Density: 1 Gb Number of Pins: 24 Categories: Flash Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT25QL01GBBA8E12-0SIT - 1031770-MT25QL01GBBA8E12-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL01GBBA8E12-0SIT
1031770-MT25QL01GBBA8E12-0SIT
Memory - Flash - MT25QL01GBBA8E12-0SIT 1031770-MT25QL01GBBA8E12-0SIT
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031770-MT25QL01GBBA 8E12-0SIT Voltage: 2.7 V Contact Plating: Copper, Silver, Tin Frequency: 133 MHz Operating Supply Voltage: 3 V Memory Type: FLASH, NOR Interface: SPI, Serial Access Time: 6 ns Density: 1 Gb Number of Pins: 24 Categories: Flash Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031770-MT25QL01GBBA8E12-0SIT
Voltage: 2.7 V
Contact Plating: Copper, Silver, Tin
Frequency: 133 MHz
Operating Supply Voltage: 3 V
Memory Type: FLASH, NOR
Interface: SPI, Serial
Access Time: 6 ns
Density: 1 Gb
Number of Pins: 24
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
3V 1bit 2bit Memory IC and Storage Component - 774-MT25QL01GBBA8E12-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 1bit 2bit Memory IC and Storage Component
774-MT25QL01GBBA8E12-0SIT
3V 1bit 2bit Memory IC and Storage Component 774-MT25QL01GBBA8E12-0SIT
NOR Flash Serial-SPI 3V 1Gbit 1024M/512M/256M x 1bit/2bit/4bit 6ns 24-Pin TBGA Product overview: MT25QL01GBBA8E12-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBA8E12 -0SIT can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3V 1Gbit 1024M/512M/256M x 1bit/2bit/4bit 6ns 24-Pin TBGA Product overview: MT25QL01GBBA8E12-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBA8E12-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1031770-MT25QL01GBBA8E12-0SIT 774-MT25QL01GBBA8E12-0SIT
Product Name Memory - Flash - MT25QL01GBBA8E12-0SIT 3V 1bit 2bit Memory IC and Storage Component
Memory Category Flash; FLASH, NOR Flash; FLASH, NOR
Access Time 6 ns 6 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93415FMQB - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers