Micron Technology, Inc. Memory Cards, Modules - Memory - Modules MT18VDDT6472AG-40BG4

Description
Win Source Part Number: 1080747-MT18VDDT6472 AG-40BG4 Category: Memory Cards, Modules>Memory - Modules Speed: 400MT/s Package: Box Standard Package: 100 Memory Type: DDR SDRAM Memory Size: 512MB Package / Case: 184-UDIMM Alternative Parts (Cross-Reference): MT16VDDT12864AY-335F 2; MT9VDDF6472G-40BD3; MT9HTF12872RHZ-80EH1 ; AW56P64B8BKK0M; AW12M64B8BLK0MW; AW12P7218BLK0MMT18VD DT6472AG40BG4; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1140 Mfr: Micron Technology Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1080747-MT18VDDT6472 AG-40BG4 Category: Memory Cards, Modules>Memory - Modules Speed: 400MT/s Package: Box Standard Package: 100 Memory Type: DDR SDRAM Memory Size: 512MB Package / Case: 184-UDIMM Alternative Parts (Cross-Reference): MT16VDDT12864AY-335F 2; MT9VDDF6472G-40BD3; MT9HTF12872RHZ-80EH1 ; AW56P64B8BKK0M; AW12M64B8BLK0MW; AW12P7218BLK0MMT18VD DT6472AG40BG4; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1140 Mfr: Micron Technology Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Memory - Modules - MT18VDDT6472AG-40BG4 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory - Modules
MT18VDDT6472AG-40BG4
Memory Cards, Modules - Memory - Modules MT18VDDT6472AG-40BG4
Win Source Part Number: 1080747-MT18VDDT6472 AG-40BG4 Category: Memory Cards, Modules>Memory - Modules Speed: 400MT/s Package: Box Standard Package: 100 Memory Type: DDR SDRAM Memory Size: 512MB Package / Case: 184-UDIMM Alternative Parts (Cross-Reference): MT16VDDT12864AY-335F 2; MT9VDDF6472G-40BD3; MT9HTF12872RHZ-80EH1 ; AW56P64B8BKK0M; AW12M64B8BLK0MW; AW12P7218BLK0MMT18VD DT6472AG40BG4; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1140 Mfr: Micron Technology Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1080747-MT18VDDT6472AG-40BG4
Category: Memory Cards, Modules>Memory - Modules
Speed: 400MT/s
Package: Box
Standard Package: 100
Memory Type: DDR SDRAM
Memory Size: 512MB
Package / Case: 184-UDIMM
Alternative Parts (Cross-Reference): MT16VDDT12864AY-335F2; MT9VDDF6472G-40BD3; MT9HTF12872RHZ-80EH1; AW56P64B8BKK0M; AW12M64B8BLK0MW; AW12P7218BLK0MMT18VDDT6472AG40BG4;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1140
Mfr: Micron Technology Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number MT18VDDT6472AG-40BG4
Product Name Memory Cards, Modules - Memory - Modules
Unlock Full Specs
to access all available technical data

Similar Products

ControlLogix Secure Digital Card - 1784-SD2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Memory Type SD™
View Details
SQFlash 650 M.2 2242 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S4BV1-256GDSDM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 256 GB
View Details
Memory card - 758-879/000-000 - WAGO
Specs
Memory Type CompactFlash®
View Details
2 suppliers
Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD™; MicroSD™
Memory Size 32 GB
View Details