Micron Technology, Inc. Memory - Modules - MT18VDDF12872HG-335D1 MT18VDDF12872HG-335D1

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 789877-MT18VDDF12872 HG-335D1 Speed: 167MHz Package: 200-SODIMM Memory Type: DDR SDRAM Memory Size: 1GB Part Status: Obsolete(EOL) Family Name: MT18VDDF12872HG Categories: Memory Cards, Modules Alternative Parts (Cross-Reference): KVR333X72SC25/1G; M470L2923DV0-CB300; M470L2923DV0-CB3; M470L2923DV0-LB3; Introduction Date: January 21, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 789877-MT18VDDF12872 HG-335D1 Speed: 167MHz Package: 200-SODIMM Memory Type: DDR SDRAM Memory Size: 1GB Part Status: Obsolete(EOL) Family Name: MT18VDDF12872HG Categories: Memory Cards, Modules Alternative Parts (Cross-Reference): KVR333X72SC25/1G; M470L2923DV0-CB300; M470L2923DV0-CB3; M470L2923DV0-LB3; Introduction Date: January 21, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Modules - MT18VDDF12872HG-335D1 - 789877-MT18VDDF12872HG-335D1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Modules - MT18VDDF12872HG-335D1
789877-MT18VDDF12872HG-335D1
Memory - Modules - MT18VDDF12872HG-335D1 789877-MT18VDDF12872HG-335D1
Manufacturer: Micron Technology Inc. Win Source Part Number: 789877-MT18VDDF12872 HG-335D1 Speed: 167MHz Package: 200-SODIMM Memory Type: DDR SDRAM Memory Size: 1GB Part Status: Obsolete(EOL) Family Name: MT18VDDF12872HG Categories: Memory Cards, Modules Alternative Parts (Cross-Reference): KVR333X72SC25/1G; M470L2923DV0-CB300; M470L2923DV0-CB3; M470L2923DV0-LB3; Introduction Date: January 21, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 789877-MT18VDDF12872HG-335D1
Speed: 167MHz
Package: 200-SODIMM
Memory Type: DDR SDRAM
Memory Size: 1GB
Part Status: Obsolete(EOL)
Family Name: MT18VDDF12872HG
Categories: Memory Cards, Modules
Alternative Parts (Cross-Reference): KVR333X72SC25/1G; M470L2923DV0-CB300; M470L2923DV0-CB3; M470L2923DV0-LB3;
Introduction Date: January 21, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1GB Memory IC and Storage Component - 505-MT18VDDF12872HG-335D1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GB Memory IC and Storage Component
505-MT18VDDF12872HG-335D1
1GB Memory IC and Storage Component 505-MT18VDDF12872HG-335D1
MODULE DDR SDRAM 1GB 200SODIMM Product overview: MT18VDDF12872HG-335D 1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT18VDDF12872HG- 335D1 can be used for catalog matching and distributor lookup.

MODULE DDR SDRAM 1GB 200SODIMM Product overview: MT18VDDF12872HG-335D1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT18VDDF12872HG-335D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 789877-MT18VDDF12872HG-335D1 505-MT18VDDF12872HG-335D1
Product Name Memory - Modules - MT18VDDF12872HG-335D1 1GB Memory IC and Storage Component
Memory Category DDR SDRAM; DRAM Chip DDR SDRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Memory - 16-100035-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers