Micron Technology, Inc. Memory - Modules - MT18HTF25672PDZ-667H1 MT18HTF25672PDZ-667H1

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 814218-MT18HTF25672P DZ-667H1 Speed: 667MT/s Memory Type: DDR2 SDRAM Memory Size: 2GB Part Status: Obsolete (End Of Life) Manufacturer Package: 240-RDIMM Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 814218-MT18HTF25672P DZ-667H1 Speed: 667MT/s Memory Type: DDR2 SDRAM Memory Size: 2GB Part Status: Obsolete (End Of Life) Manufacturer Package: 240-RDIMM Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Modules - MT18HTF25672PDZ-667H1 - 814218-MT18HTF25672PDZ-667H1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Modules - MT18HTF25672PDZ-667H1
814218-MT18HTF25672PDZ-667H1
Memory - Modules - MT18HTF25672PDZ-667H1 814218-MT18HTF25672PDZ-667H1
Manufacturer: Micron Technology Inc. Win Source Part Number: 814218-MT18HTF25672P DZ-667H1 Speed: 667MT/s Memory Type: DDR2 SDRAM Memory Size: 2GB Part Status: Obsolete (End Of Life) Manufacturer Package: 240-RDIMM Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours)

Manufacturer: Micron Technology Inc.
Win Source Part Number: 814218-MT18HTF25672PDZ-667H1
Speed: 667MT/s
Memory Type: DDR2 SDRAM
Memory Size: 2GB
Part Status: Obsolete (End Of Life)
Manufacturer Package: 240-RDIMM
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)

Buy Now
2GB Memory IC and Storage Component - 505-MT18HTF25672PDZ-667H1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2GB Memory IC and Storage Component
505-MT18HTF25672PDZ-667H1
2GB Memory IC and Storage Component 505-MT18HTF25672PDZ-667H1
MODULE DDR2 SDRAM 2GB 240RDIMM Product overview: MT18HTF25672PDZ-667H 1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT18HTF25672PDZ- 667H1 can be used for catalog matching and distributor lookup.

MODULE DDR2 SDRAM 2GB 240RDIMM Product overview: MT18HTF25672PDZ-667H1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT18HTF25672PDZ-667H1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 814218-MT18HTF25672PDZ-667H1 505-MT18HTF25672PDZ-667H1
Product Name Memory - Modules - MT18HTF25672PDZ-667H1 2GB Memory IC and Storage Component
Memory Category DDR2 SDRAM; DRAM Chip DDR2 SDRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Memory IC and Storage Component - 774-HYB25L256160AF-7.5 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details