The MT18HTF12872Y-53EB3 is a 1GB DDR2 SDRAM registered dual in-line memory module (RDIMM) with ECC support, packaged in a 240-pin form factor with a PCB height of 30mm. It operates at 1.8V, supports a data rate of 533 MT/s with a CAS latency of 4, and meets JEDEC SSTL_18 I/O standards. The module has a single rank, on-die termination, and serial presence detect. It is rated for commercial temperature operation from 0°C to +70°C.
MODULE DDR2 SDRAM 1GB 240RDIMM Product overview: MT18HTF12872Y-53EB3 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT18HTF12872Y-53
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-MT18HTF12872Y-53EB3 |
| Product Name | 1GB Memory IC and Storage Component |
| Memory Category | DDR2 SDRAM; DRAM Chip |