Micron Technology, Inc. 512MB Memory IC and Storage Component MT16LSDF6464HY-133G1

Description
MODULE SDRAM 512MB 144SODIMM Product overview: MT16LSDF6464HY-133G1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512MB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT16LSDF6464HY-1 33G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MODULE SDRAM 512MB 144SODIMM Product overview: MT16LSDF6464HY-133G1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512MB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT16LSDF6464HY-1 33G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
512MB Memory IC and Storage Component - 505-MT16LSDF6464HY-133G1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512MB Memory IC and Storage Component
505-MT16LSDF6464HY-133G1
512MB Memory IC and Storage Component 505-MT16LSDF6464HY-133G1
MODULE SDRAM 512MB 144SODIMM Product overview: MT16LSDF6464HY-133G1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512MB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT16LSDF6464HY-1 33G1 can be used for catalog matching and distributor lookup.

MODULE SDRAM 512MB 144SODIMM Product overview: MT16LSDF6464HY-133G1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512MB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT16LSDF6464HY-133G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Modules - MT16LSDF6464HY-133G1 - 810632-MT16LSDF6464HY-133G1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Modules - MT16LSDF6464HY-133G1
810632-MT16LSDF6464HY-133G1
Memory - Modules - MT16LSDF6464HY-133G1 810632-MT16LSDF6464HY-133G1
Manufacturer: Micron Technology Inc. Win Source Part Number: 810632-MT16LSDF6464H Y-133G1 Speed: 133MHz Memory Type: SDRAM Memory Size: 512MB Part Status: Obsolete (End Of Life) Manufacturer Package: 144-SODIMM Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Micron Technology Inc.
Win Source Part Number: 810632-MT16LSDF6464HY-133G1
Speed: 133MHz
Memory Type: SDRAM
Memory Size: 512MB
Part Status: Obsolete (End Of Life)
Manufacturer Package: 144-SODIMM
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 505-MT16LSDF6464HY-133G1 810632-MT16LSDF6464HY-133G1
Product Name 512MB Memory IC and Storage Component Memory - Modules - MT16LSDF6464HY-133G1
Memory Category SDRAM; DRAM Chip SDRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 2020-HYB25L512160AC-7.5 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; DRAM Chip
Access Time 6 ns
Cycle Time 14 ns
View Details
2 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details