Micron Technology, Inc. 256MB Memory IC and Storage Component MT16LSDF3264HG-133G4

Description
MODULE SDRAM 256MB 144SODIMM Product overview: MT16LSDF3264HG-133G4 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256MB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT16LSDF3264HG-1 33G4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MODULE SDRAM 256MB 144SODIMM Product overview: MT16LSDF3264HG-133G4 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256MB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT16LSDF3264HG-1 33G4 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT16LSDF3264(L)HG-133 is a 256MB unbuffered SDRAM SODIMM module with a 144-pin form factor, 1.25in (31.75mm) height, and PC133 compliance. It operates at 133 MHz with a CAS latency of 3, uses a single +3.3V power supply, and includes serial presence-detect. The module features a 64-bit data bus, two ranks, and supports 64ms refresh cycles with a 7.81µs interval. It has LVTTL-compatible I/Os, auto-refresh, and self-refresh modes. Gold edge connectors and an SODIMM package are standard. The part number MT16LSDF3264HG-133G4 includes a trailing suffix consistent with Micron's ordering codes, and the underlying module matches the described series.

Datasheet Summary
Powered by GS/AI

The MT16LSDF3264(L)HG-133 is a 256MB unbuffered SDRAM SODIMM module with a 144-pin form factor, 1.25in (31.75mm) height, and PC133 compliance. It operates at 133 MHz with a CAS latency of 3, uses a single +3.3V power supply, and includes serial presence-detect. The module features a 64-bit data bus, two ranks, and supports 64ms refresh cycles with a 7.81µs interval. It has LVTTL-compatible I/Os, auto-refresh, and self-refresh modes. Gold edge connectors and an SODIMM package are standard. The part number MT16LSDF3264HG-133G4 includes a trailing suffix consistent with Micron's ordering codes, and the underlying module matches the described series.

Suppliers

Company
Product
Description
Supplier Links
256MB Memory IC and Storage Component - 505-MT16LSDF3264HG-133G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256MB Memory IC and Storage Component
505-MT16LSDF3264HG-133G4
256MB Memory IC and Storage Component 505-MT16LSDF3264HG-133G4
MODULE SDRAM 256MB 144SODIMM Product overview: MT16LSDF3264HG-133G4 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256MB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT16LSDF3264HG-1 33G4 can be used for catalog matching and distributor lookup.

MODULE SDRAM 256MB 144SODIMM Product overview: MT16LSDF3264HG-133G4 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256MB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT16LSDF3264HG-133G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 505-MT16LSDF3264HG-133G4
Product Name 256MB Memory IC and Storage Component
Memory Category SDRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details