Micron Technology, Inc. Memory - Modules - MT16HTF25664HZ-800M1 MT16HTF25664HZ-800M1

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928217-MT16HTF25664H Z-800M1 Features: Memory Module DDR2 SDRAM 2GB 800MT/s 200-SODIMM Speed: 800MT/s Package: 200-SODIMM Package: Box Part Status: Obsolete Categories: Memory Cards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928217-MT16HTF25664H Z-800M1 Features: Memory Module DDR2 SDRAM 2GB 800MT/s 200-SODIMM Speed: 800MT/s Package: 200-SODIMM Package: Box Part Status: Obsolete Categories: Memory Cards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Modules - MT16HTF25664HZ-800M1 - 928217-MT16HTF25664HZ-800M1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Modules - MT16HTF25664HZ-800M1
928217-MT16HTF25664HZ-800M1
Memory - Modules - MT16HTF25664HZ-800M1 928217-MT16HTF25664HZ-800M1
Manufacturer: Micron Technology Inc. Win Source Part Number: 928217-MT16HTF25664H Z-800M1 Features: Memory Module DDR2 SDRAM 2GB 800MT/s 200-SODIMM Speed: 800MT/s Package: 200-SODIMM Package: Box Part Status: Obsolete Categories: Memory Cards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928217-MT16HTF25664HZ-800M1
Features: Memory Module DDR2 SDRAM 2GB 800MT/s 200-SODIMM
Speed: 800MT/s
Package: 200-SODIMM
Package: Box
Part Status: Obsolete
Categories: Memory Cards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
2GB Memory IC and Storage Component - 505-MT16HTF25664HZ-800M1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2GB Memory IC and Storage Component
505-MT16HTF25664HZ-800M1
2GB Memory IC and Storage Component 505-MT16HTF25664HZ-800M1
MODULE DDR2 SDRAM 2GB 200SODIMM Product overview: MT16HTF25664HZ-800M1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT16HTF25664HZ-8 00M1 can be used for catalog matching and distributor lookup.

MODULE DDR2 SDRAM 2GB 200SODIMM Product overview: MT16HTF25664HZ-800M1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT16HTF25664HZ-800M1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 928217-MT16HTF25664HZ-800M1 505-MT16HTF25664HZ-800M1
Product Name Memory - Modules - MT16HTF25664HZ-800M1 2GB Memory IC and Storage Component
Memory Category DRAM Chip DDR2 SDRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 6116LA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details