Micron Technology, Inc. Embedded - Embedded - Microprocessors - MPC8572EVTAVNE MPC8572EVTAVNE

Description
Manufacturer: NXP Win Source Part Number: 927945-MPC8572EVTAVN E Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33) Core Processor: PowerPC e500 Speed: 1.5GHz Package: Bulk Package: 1023-BFBGA, FCBGA Part Status: Obsolete Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 1023-FCBGA (33x33) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001 Other Part Number: 935319698557, 2832-MPC8572EVTAVNE
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 927945-MPC8572EVTAVN E Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33) Core Processor: PowerPC e500 Speed: 1.5GHz Package: Bulk Package: 1023-BFBGA, FCBGA Part Status: Obsolete Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 1023-FCBGA (33x33) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001 Other Part Number: 935319698557, 2832-MPC8572EVTAVNE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8572EVTAVNE - 927945-MPC8572EVTAVNE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8572EVTAVNE
927945-MPC8572EVTAVNE
Embedded - Embedded - Microprocessors - MPC8572EVTAVNE 927945-MPC8572EVTAVNE
Manufacturer: NXP Win Source Part Number: 927945-MPC8572EVTAVN E Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33) Core Processor: PowerPC e500 Speed: 1.5GHz Package: Bulk Package: 1023-BFBGA, FCBGA Part Status: Obsolete Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 1023-FCBGA (33x33) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001 Other Part Number: 935319698557, 2832-MPC8572EVTAVNE

Manufacturer: NXP
Win Source Part Number: 927945-MPC8572EVTAVNE
Series: MPC85xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)
Core Processor: PowerPC e500
Speed: 1.5GHz
Package: Bulk
Package: 1023-BFBGA, FCBGA
Part Status: Obsolete
Family Name: MPC85
Categories: Integrated Circuits (ICs)
Case / Package: 1023-FCBGA (33x33)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001
Other Part Number: 935319698557, 2832-MPC8572EVTAVNE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 927945-MPC8572EVTAVNE
Product Name Embedded - Embedded - Microprocessors - MPC8572EVTAVNE
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Microprocessor MPU - 686-AT80601002868AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
2 suppliers
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9G15-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tray
Pin Count 217
View Details
6 suppliers