Micron Technology, Inc. 32-bit 32BIT 16KB Embedded Microcontroller MCU MCF5272VF66J

Description
IC MCU 32BIT 16KB ROM 196MAPBGA Product overview: MCF5272VF66J from Micron Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5272VF66J can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32BIT 16KB ROM 196MAPBGA Product overview: MCF5272VF66J from Micron Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5272VF66J can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 16KB Embedded Microcontroller MCU - 685-MCF5272VF66J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-MCF5272VF66J
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-MCF5272VF66J
IC MCU 32BIT 16KB ROM 196MAPBGA Product overview: MCF5272VF66J from Micron Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5272VF66J can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB ROM 196MAPBGA Product overview: MCF5272VF66J from Micron Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5272VF66J can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - MCF5272VF66J - 926494-MCF5272VF66J - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF5272VF66J
926494-MCF5272VF66J
Embedded - Embedded - Microcontrollers - MCF5272VF66J 926494-MCF5272VF66J
Manufacturer: NXP Win Source Part Number: 926494-MCF5272VF66J Series: MCF527x Operating Temperature Range: 0°C ~ 70°C (TA) Features: Coldfire V2 series Microcontroller IC 32-Bit 66MHz 16KB (4K x 32) ROM Core Processor: Coldfire V2 Speed: 66MHz Package: 196-LBGA Package: Bulk Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DMA, WDT Number of I/O: 32 Program Memory Size: 16KB (4K x 32) Program Memory Type: ROM Oscillator Type: External Supply Voltage: 3V ~ 3.6V Part Status: Obsolete Family Name: MCF52 Categories: Integrated Circuits (ICs) ECCN: 5A991B4B Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926494-MCF5272VF66J
Series: MCF527x
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Coldfire V2 series Microcontroller IC 32-Bit 66MHz 16KB (4K x 32) ROM
Core Processor: Coldfire V2
Speed: 66MHz
Package: 196-LBGA
Package: Bulk
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DMA, WDT
Number of I/O: 32
Program Memory Size: 16KB (4K x 32)
Program Memory Type: ROM
Oscillator Type: External
Supply Voltage: 3V ~ 3.6V
Part Status: Obsolete
Family Name: MCF52
Categories: Integrated Circuits (ICs)
ECCN: 5A991B4B
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MCF5272VF66J 926494-MCF5272VF66J
Product Name 32-bit 32BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MCF5272VF66J
Data Bus 32 Bit 32 Bit
Package Type Other; 196-LBGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Clock Speed 66 MHz
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7672AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers