IC MCU 32BIT ROMLESS 196MAPBGA Product overview: MCF52277CVM160J from Micron Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52277CVM160J can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 926488-MCF52277CVM16
Series: MCF5227x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Coldfire V2 series Microcontroller IC 32-Bit 166.67MHz - ROMless 196-MAPBGA (15x15)
Core Processor: Coldfire V2
Speed: 166.67MHz
Package: 196-LBGA
Package: Bulk
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, SPI, SSI, UART/USART, USB OTG
Peripherals: DMA, LCD, PWM, WDT
Number of I/O: 55
Program Memory Type: ROMless
Oscillator Type: External
Supply Voltage: 1.4V ~ 1.6V
Part Status: Obsolete
Family Name: MCF52
Categories: Integrated Circuits (ICs)
Case / Package: 196-MAPBGA (15x15)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF52277CVM160J | 926488-MCF52277CVM160J |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MCF52277CVM160J |
| Data Bus | 32 Bit | 32 Bit |
| Package Type | Other; 196-LBGA | PBGA; Other; 196-MAPBGA (15x15) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Clock Speed | 167 MHz |