Micron Technology, Inc. Embedded - Embedded - Microcontrollers - MC908JB8EPE MC908JB8EPE

Description
Manufacturer: NXP Win Source Part Number: 883848-MC908JB8EPE Series: HC08 Operating Temperature Range: 0°C ~ 70°C (TA) Features: HC08 series Microcontroller IC 8-Bit - 8KB (8K x 8) FLASH 24-QFN (4x4) Core Processor: HC08 Package: Bulk Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: USB Peripherals: LED, LVD, POR, PWM Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883848-MC908JB8EPE Series: HC08 Operating Temperature Range: 0°C ~ 70°C (TA) Features: HC08 series Microcontroller IC 8-Bit - 8KB (8K x 8) FLASH 24-QFN (4x4) Core Processor: HC08 Package: Bulk Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: USB Peripherals: LED, LVD, POR, PWM Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC908JB8EPE - 883848-MC908JB8EPE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908JB8EPE
883848-MC908JB8EPE
Embedded - Embedded - Microcontrollers - MC908JB8EPE 883848-MC908JB8EPE
Manufacturer: NXP Win Source Part Number: 883848-MC908JB8EPE Series: HC08 Operating Temperature Range: 0°C ~ 70°C (TA) Features: HC08 series Microcontroller IC 8-Bit - 8KB (8K x 8) FLASH 24-QFN (4x4) Core Processor: HC08 Package: Bulk Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: USB Peripherals: LED, LVD, POR, PWM Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 883848-MC908JB8EPE
Series: HC08
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: HC08 series Microcontroller IC 8-Bit - 8KB (8K x 8) FLASH 24-QFN (4x4)
Core Processor: HC08
Package: Bulk
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: USB
Peripherals: LED, LVD, POR, PWM
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 4V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 883848-MC908JB8EPE
Product Name Embedded - Embedded - Microcontrollers - MC908JB8EPE
Data Bus 8 Bit
RAM 8 KB
ROM Type Flash; FLASH
Supply Voltage 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details