Micron Technology, Inc. 32-bit Embedded Microprocessor MPU MC68EC000EI16R2

Description
RISC MICROPROCESSOR, 32-BIT, 16. Product overview: MC68EC000EI16R2 from Micron Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC000EI16R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RISC MICROPROCESSOR, 32-BIT, 16. Product overview: MC68EC000EI16R2 from Micron Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC000EI16R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit Embedded Microprocessor MPU - 694-MC68EC000EI16R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit Embedded Microprocessor MPU
694-MC68EC000EI16R2
32-bit Embedded Microprocessor MPU 694-MC68EC000EI16R2
RISC MICROPROCESSOR, 32-BIT, 16. Product overview: MC68EC000EI16R2 from Micron Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC000EI16R2 can be used for catalog matching and distributor lookup.

RISC MICROPROCESSOR, 32-BIT, 16. Product overview: MC68EC000EI16R2 from Micron Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC000EI16R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC68EC000EI16R2 - 883516-MC68EC000EI16R2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68EC000EI16R2
883516-MC68EC000EI16R2
Embedded - Embedded - Microprocessors - MC68EC000EI16R2 883516-MC68EC000EI16R2
Manufacturer: NXP Win Source Part Number: 883516-MC68EC000EI16 R2 Series: M680x0 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EC000 Microprocessor IC series 1 Core, 32-Bit 16MHz 68-PLCC (24.21x24.21) Core Processor: EC000 Speed: 16MHz Package: Reel - TR Package: 68-LCC (J-Lead) Part Status: Obsolete Family Name: MC68 Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.21x24.21) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 883516-MC68EC000EI16R2
Series: M680x0
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EC000 Microprocessor IC series 1 Core, 32-Bit 16MHz 68-PLCC (24.21x24.21)
Core Processor: EC000
Speed: 16MHz
Package: Reel - TR
Package: 68-LCC (J-Lead)
Part Status: Obsolete
Family Name: MC68
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.21x24.21)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC68EC000EI16R2 883516-MC68EC000EI16R2
Product Name 32-bit Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC68EC000EI16R2
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXEASR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - AM1707CZKB4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details