Micron Technology, Inc. Embedded - Embedded - Microprocessors - MC68306EH16B MC68306EH16B

Description
Manufacturer: NXP Win Source Part Number: 883505-MC68306EH16B Series: M683xx Operating Temperature Range: 0°C ~ 70°C (TA) Features: EC000 Microprocessor IC series 1 Core, 32-Bit 16MHz 132-PQFP (24.13x24.13) Core Processor: EC000 Speed: 16MHz Package: Tray Package: 132-BQFP Bumpered Part Status: Obsolete Family Name: MC683 Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP (24.13x24.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 36 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883505-MC68306EH16B Series: M683xx Operating Temperature Range: 0°C ~ 70°C (TA) Features: EC000 Microprocessor IC series 1 Core, 32-Bit 16MHz 132-PQFP (24.13x24.13) Core Processor: EC000 Speed: 16MHz Package: Tray Package: 132-BQFP Bumpered Part Status: Obsolete Family Name: MC683 Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP (24.13x24.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 36 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68306EH16B - 883505-MC68306EH16B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68306EH16B
883505-MC68306EH16B
Embedded - Embedded - Microprocessors - MC68306EH16B 883505-MC68306EH16B
Manufacturer: NXP Win Source Part Number: 883505-MC68306EH16B Series: M683xx Operating Temperature Range: 0°C ~ 70°C (TA) Features: EC000 Microprocessor IC series 1 Core, 32-Bit 16MHz 132-PQFP (24.13x24.13) Core Processor: EC000 Speed: 16MHz Package: Tray Package: 132-BQFP Bumpered Part Status: Obsolete Family Name: MC683 Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP (24.13x24.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 36 HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 883505-MC68306EH16B
Series: M683xx
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EC000 Microprocessor IC series 1 Core, 32-Bit 16MHz 132-PQFP (24.13x24.13)
Core Processor: EC000
Speed: 16MHz
Package: Tray
Package: 132-BQFP Bumpered
Part Status: Obsolete
Family Name: MC683
Categories: Integrated Circuits (ICs)
Case / Package: 132-PQFP (24.13x24.13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 36
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 883505-MC68306EH16B
Product Name Embedded - Embedded - Microprocessors - MC68306EH16B
Package Type QFP; Other; 132-PQFP (24.13x24.13)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750FX-FB0512T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXEQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details