FLASH - NOR Memory IC 64Mbit Parallel 66 MHz 70 ns 88-VFBGA (8x10)
IC FLASH 64MBIT PARALLEL 88VFBGA
IC FLASH 64MBIT PARALLEL 88VFBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M58WR064KU70ZA6E | M58WR064KU70ZA6E | M58WR064KU70ZA6E |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits |