Micron Technology, Inc. Memory - Flash - M58WR064KT70ZB6E M58WR064KT70ZB6E

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074156-M58WR064KT70 ZB6E Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: Parallel, Serial Access Time: 70 ns Density: 64 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 56 Categories: Flash Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V Nominal Supply Current: 30 mA Address Bus Width: 22 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074156-M58WR064KT70 ZB6E Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: Parallel, Serial Access Time: 70 ns Density: 64 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 56 Categories: Flash Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V Nominal Supply Current: 30 mA Address Bus Width: 22 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M58WR064KT70ZB6E - 1074156-M58WR064KT70ZB6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58WR064KT70ZB6E
1074156-M58WR064KT70ZB6E
Memory - Flash - M58WR064KT70ZB6E 1074156-M58WR064KT70ZB6E
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074156-M58WR064KT70 ZB6E Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: Parallel, Serial Access Time: 70 ns Density: 64 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 56 Categories: Flash Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V Nominal Supply Current: 30 mA Address Bus Width: 22 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074156-M58WR064KT70ZB6E
Operating Supply Voltage: 1.8 V
Memory Type: NOR
Interface: Parallel, Serial
Access Time: 70 ns
Density: 64 Mb
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 56
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 2 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 30 mA
Address Bus Width: 22 b

Buy Now
16-bit 1.8V 16bit Memory IC and Storage Component - 774-M58WR064KT70ZB6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 1.8V 16bit Memory IC and Storage Component
774-M58WR064KT70ZB6E
16-bit 1.8V 16bit Memory IC and Storage Component 774-M58WR064KT70ZB6E
NOR Flash Parallel/Serial 1.8V 64Mbit 4M x 16bit 70ns 56-Pin VFBGA Product overview: M58WR064KT70ZB6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1.8V, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 1.8V, 16bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58WR064KT70ZB6E can be used for catalog matching and distributor lookup.

NOR Flash Parallel/Serial 1.8V 64Mbit 4M x 16bit 70ns 56-Pin VFBGA Product overview: M58WR064KT70ZB6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1.8V, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 1.8V, 16bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58WR064KT70ZB6E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1074156-M58WR064KT70ZB6E 774-M58WR064KT70ZB6E
Product Name Memory - Flash - M58WR064KT70ZB6E 16-bit 1.8V 16bit Memory IC and Storage Component
Memory Category Flash; NOR Flash; NOR
Access Time 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - PAL16R6BJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - IS29GL01GS-11DHB020 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - S25FL132K0XBHI030Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details