IC FLASH 64MBIT PARALLEL 56VFBGA
FLASH - NOR Memory IC 64Mbit Parallel 66 MHz 70 ns 56-VFBGA (7.7x9)
IC FLASH 64MBIT PARALLEL 56VFBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M58WR064EB70ZB6 | M58WR064EB70ZB6 | M58WR064EB70ZB6 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |