Micron Technology, Inc. Memory - Flash - M58WR032KU70ZA6U M58WR032KU70ZA6U

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072994-M58WR032KU70Z A6U Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VFBGA (7.5x5) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 66MHz
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072994-M58WR032KU70Z A6U Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VFBGA (7.5x5) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 66MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M58WR032KU70ZA6U - 072994-M58WR032KU70ZA6U - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58WR032KU70ZA6U
072994-M58WR032KU70ZA6U
Memory - Flash - M58WR032KU70ZA6U 072994-M58WR032KU70ZA6U
Manufacturer: Micron Technology Inc. Win Source Part Number: 072994-M58WR032KU70Z A6U Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VFBGA (7.5x5) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 66MHz

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072994-M58WR032KU70ZA6U
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VFBGA (7.5x5)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 66MHz

Buy Now Datasheet
Memory IC and Storage Component - 774-M58WR032KU70ZA6U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58WR032KU70ZA6U
Memory IC and Storage Component 774-M58WR032KU70ZA6U
IC FLASH 32MBIT 70NS 44VFBGA Product overview: M58WR032KU70ZA6U from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58WR032KU70ZA6U can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT 70NS 44VFBGA Product overview: M58WR032KU70ZA6U from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58WR032KU70ZA6U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 072994-M58WR032KU70ZA6U 774-M58WR032KU70ZA6U
Product Name Memory - Flash - M58WR032KU70ZA6U Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL128SAGNFI010 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
 - NMC2148HJ-2 - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP18
View Details
4 suppliers
Memory - 5962-9232404MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
3 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details