Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory M58WR032KB7AZB6F TR

Description
Win Source Part Number: 1345554-M58WR032KB7A ZB6F TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 2,500 Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mbit Access Time: 70 ns Voltage - Supply: 1.7V ~ 2V Mounting Type: Surface Mount Package / Case: 56-VFBGA Supplier Device Package: 56-VFBGA (7.7x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: M58WR032 Product Status: Obsolete Memory Organization: 2M x 16
Request a Quote Datasheet
Description
Win Source Part Number: 1345554-M58WR032KB7A ZB6F TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 2,500 Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mbit Access Time: 70 ns Voltage - Supply: 1.7V ~ 2V Mounting Type: Surface Mount Package / Case: 56-VFBGA Supplier Device Package: 56-VFBGA (7.7x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: M58WR032 Product Status: Obsolete Memory Organization: 2M x 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1345554-M58WR032KB7AZB6F TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1345554-M58WR032KB7AZB6F TR
Integrated Circuits (ICs) - Memory - Memory 1345554-M58WR032KB7AZB6F TR
Win Source Part Number: 1345554-M58WR032KB7A ZB6F TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 2,500 Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mbit Access Time: 70 ns Voltage - Supply: 1.7V ~ 2V Mounting Type: Surface Mount Package / Case: 56-VFBGA Supplier Device Package: 56-VFBGA (7.7x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: M58WR032 Product Status: Obsolete Memory Organization: 2M x 16

Win Source Part Number: 1345554-M58WR032KB7AZB6F TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 2,500
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mbit
Access Time: 70 ns
Voltage - Supply: 1.7V ~ 2V
Mounting Type: Surface Mount
Package / Case: 56-VFBGA
Supplier Device Package: 56-VFBGA (7.7x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: M58WR032
Product Status: Obsolete
Memory Organization: 2M x 16

Buy Now Datasheet
Memory IC and Storage Component - 774-M58WR032KB7AZB6F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58WR032KB7AZB6F TR
Memory IC and Storage Component 774-M58WR032KB7AZB6F TR
IC FLASH 32MBIT PARALLEL 56VFBGA Product overview: M58WR032KB7AZB6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58WR032KB7AZB6F TR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 56VFBGA Product overview: M58WR032KB7AZB6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58WR032KB7AZB6F TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M58WR032KB7AZB6F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 66 MHz 70 ns 56-VFBGA (7.7x9)

FLASH - NOR Memory IC 32Mbit Parallel 66 MHz 70 ns 56-VFBGA (7.7x9)

Buy Now Datasheet
IC FLASH 32MBIT PARALLEL 56VFBGA

IC FLASH 32MBIT PARALLEL 56VFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M58WR032KB7AZB6F TR
Integrated Circuits (ICs) - Memory - Memory M58WR032KB7AZB6F TR
IC FLASH 32MBIT PARALLEL 56VFBGA

IC FLASH 32MBIT PARALLEL 56VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1345554-M58WR032KB7AZB6F TR 774-M58WR032KB7AZB6F TR M58WR032KB7AZB6F TR M58WR032KB7AZB6F TR M58WR032KB7AZB6F TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL116K0XMFIS11-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
Memory - CAT28F001N-12BT - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details