Manufacturer: Micron Technology Inc.
Win Source Part Number: 924926-M58WR032KB7AZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 66 MHz 70 ns 56-VFBGA (7.7x9)
Package: Tray
Package: 56-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M58WR032
Categories: Integrated Circuits (ICs)
Case / Package: 56-VFBGA (7.7x9)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 336
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 32MBIT PARALLEL 56VFBGA Product overview: M58WR032KB7AZB6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58WR032KB7AZB6E
IC FLASH 32MBIT PARALLEL 56VFBGA
FLASH - NOR Memory IC 32Mbit Parallel 66 MHz 70 ns 56-VFBGA (7.7x9)
IC FLASH 32MBIT PARALLEL 56VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 924926-M58WR032KB7AZB6E | 774-M58WR032KB7AZB6E | M58WR032KB7AZB6E | M58WR032KB7AZB6E | M58WR032KB7AZB6E |
| Product Name | Memory - Flash - M58WR032KB7AZB6E | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 56-VFBGA (7.7x9) | BGA; Tray | BGA; 56-VFBGA | ||
| Access Time | 70 ns | 70 ns | 70 ns |