Micron Technology, Inc. Integrated Circuits (ICs) - Memory M58WR032KB70ZB6Z

Description
Win Source Part Number: 1074155-M58WR032KB70 ZB6Z Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 336 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 70 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 56-VFBGA Supplier Device Package: 56-VFBGA (7.7x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: M58WR032
Request a Quote Datasheet
Description
Win Source Part Number: 1074155-M58WR032KB70 ZB6Z Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 336 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 70 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 56-VFBGA Supplier Device Package: 56-VFBGA (7.7x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: M58WR032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1074155-M58WR032KB70ZB6Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1074155-M58WR032KB70ZB6Z
Integrated Circuits (ICs) - Memory 1074155-M58WR032KB70ZB6Z
Win Source Part Number: 1074155-M58WR032KB70 ZB6Z Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 336 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 70 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 56-VFBGA Supplier Device Package: 56-VFBGA (7.7x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: M58WR032

Win Source Part Number: 1074155-M58WR032KB70ZB6Z
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 336
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 70 ns
Voltage - Supply: 1.7V ~ 2V
Package / Case: 56-VFBGA
Supplier Device Package: 56-VFBGA (7.7x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: M58WR032

Buy Now Datasheet
Memory IC and Storage Component - 774-M58WR032KB70ZB6Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58WR032KB70ZB6Z
Memory IC and Storage Component 774-M58WR032KB70ZB6Z
IC FLASH 32MBIT PARALLEL 56VFBGA Product overview: M58WR032KB70ZB6Z from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58WR032KB70ZB6Z can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 56VFBGA Product overview: M58WR032KB70ZB6Z from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58WR032KB70ZB6Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M58WR032KB70ZB6Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 66 MHz 70 ns 56-VFBGA (7.7x9)

FLASH - NOR Memory IC 32Mbit Parallel 66 MHz 70 ns 56-VFBGA (7.7x9)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M58WR032KB70ZB6Z
Integrated Circuits (ICs) - Memory - Memory M58WR032KB70ZB6Z
IC FLASH 32MBIT PARALLEL 56VFBGA

IC FLASH 32MBIT PARALLEL 56VFBGA

Supplier's Site
IC FLASH 32MBIT PARALLEL 56VFBGA

IC FLASH 32MBIT PARALLEL 56VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1074155-M58WR032KB70ZB6Z 774-M58WR032KB70ZB6Z M58WR032KB70ZB6Z M58WR032KB70ZB6Z M58WR032KB70ZB6Z
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - IS29GL128S-10DHV020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 128000 kbits
View Details
2 suppliers
Memory - 6116SA150DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 150 ns
Density 16 kbits
View Details