Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051975-M58PR512LE96
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Memory Type: NOR
Interface: Parallel
Access Time: 96 ns
Density: 512 Mb
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 107
Categories: OEM Parts(M-N)
Case / Package: TFBGA
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Supply Voltage: 2 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 30 mA
Address Bus Width: 25 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1051975-M58PR512LE96ZAC5 |
| Product Name | OEM Parts - OEM Parts (M - N) - M58PR512LE96ZAC5 |