Micron Technology, Inc. Memory IC and Storage Component M58LT256KST8ZA6E

Description
IC FLASH 256MBIT PARALLEL 64TBGA Product overview: M58LT256KST8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT256KST8ZA6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256MBIT PARALLEL 64TBGA Product overview: M58LT256KST8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT256KST8ZA6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M58LT256KST8ZA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58LT256KST8ZA6E
Memory IC and Storage Component 774-M58LT256KST8ZA6E
IC FLASH 256MBIT PARALLEL 64TBGA Product overview: M58LT256KST8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT256KST8ZA6E can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PARALLEL 64TBGA Product overview: M58LT256KST8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT256KST8ZA6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M58LT256KST8ZA6E - 924925-M58LT256KST8ZA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58LT256KST8ZA6E
924925-M58LT256KST8ZA6E
Memory - Flash - M58LT256KST8ZA6E 924925-M58LT256KST8ZA6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 924925-M58LT256KST8Z A6E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52 MHz 85 ns 64-TBGA (10x13) Package: Tray Package: 64-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: M58LT256 Categories: Integrated Circuits (ICs) Case / Package: 64-TBGA (10x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 924925-M58LT256KST8ZA6E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52 MHz 85 ns 64-TBGA (10x13)
Package: Tray
Package: 64-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M58LT256
Categories: Integrated Circuits (ICs)
Case / Package: 64-TBGA (10x13)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 136
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - M58LT256KST8ZA6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 85 ns 64-TBGA (10x13)

FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 85 ns 64-TBGA (10x13)

Buy Now Datasheet
IC FLASH 256MBIT PARALLEL 64TBGA

IC FLASH 256MBIT PARALLEL 64TBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M58LT256KST8ZA6E 924925-M58LT256KST8ZA6E M58LT256KST8ZA6E M58LT256KST8ZA6E
Product Name Memory IC and Storage Component Memory - Flash - M58LT256KST8ZA6E Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-TBGA BGA; 64-TBGA (10x13) BGA; 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details