Micron Technology, Inc. Memory - Flash - M58LT256KSB8ZA6E M58LT256KSB8ZA6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880718-M58LT256KSB8Z A6E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52 MHz 85 ns 64-TBGA (10x13) Package: Tray Package: 64-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: M58LT256 Categories: Integrated Circuits (ICs) Case / Package: 64-TBGA (10x13) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 136 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880718-M58LT256KSB8Z A6E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52 MHz 85 ns 64-TBGA (10x13) Package: Tray Package: 64-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: M58LT256 Categories: Integrated Circuits (ICs) Case / Package: 64-TBGA (10x13) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 136 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M58LT256KSB8ZA6E - 880718-M58LT256KSB8ZA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58LT256KSB8ZA6E
880718-M58LT256KSB8ZA6E
Memory - Flash - M58LT256KSB8ZA6E 880718-M58LT256KSB8ZA6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 880718-M58LT256KSB8Z A6E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52 MHz 85 ns 64-TBGA (10x13) Package: Tray Package: 64-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: M58LT256 Categories: Integrated Circuits (ICs) Case / Package: 64-TBGA (10x13) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 136 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 880718-M58LT256KSB8ZA6E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52 MHz 85 ns 64-TBGA (10x13)
Package: Tray
Package: 64-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M58LT256
Categories: Integrated Circuits (ICs)
Case / Package: 64-TBGA (10x13)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 136
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-M58LT256KSB8ZA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58LT256KSB8ZA6E
Memory IC and Storage Component 774-M58LT256KSB8ZA6E
IC FLASH 256MBIT PARALLEL 64TBGA Product overview: M58LT256KSB8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT256KSB8ZA6E can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PARALLEL 64TBGA Product overview: M58LT256KSB8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT256KSB8ZA6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M58LT256KSB8ZA6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 85 ns 64-TBGA (10x13)

FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 85 ns 64-TBGA (10x13)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M58LT256KSB8ZA6E
Integrated Circuits (ICs) - Memory - Memory M58LT256KSB8ZA6E
IC FLASH 256MBIT PARALLEL 64TBGA

IC FLASH 256MBIT PARALLEL 64TBGA

Supplier's Site
IC FLASH 256MBIT PARALLEL 64TBGA

IC FLASH 256MBIT PARALLEL 64TBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 880718-M58LT256KSB8ZA6E 774-M58LT256KSB8ZA6E M58LT256KSB8ZA6E M58LT256KSB8ZA6E M58LT256KSB8ZA6E
Product Name Memory - Flash - M58LT256KSB8ZA6E Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-TBGA (10x13) BGA; Tray BGA; 64-TBGA
Access Time 85 ns 85 ns 85 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details